location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 3.0 to VGA Adapter with 1-Port USB Hub - 1920x1200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 to VGA Adapter with 1-Port USB Hub - 1920x1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB32VGAEH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030850612 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB32VGAEH user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB 3.0 to VGA Adapter with 1-Port USB Hub - 1920x1200
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TAA Compliant
  • - Supports resolutions up to 1920x1200
  • - Built in 1-Port USB 3.0 Hub
  • - SuperSpeed USB 3.0 (5 Gbps) Interface, backward compatible with USB 2.0
  • - Quick, easy installation
  • - USB-powered - No external power adapter required
Warranty: 2 Years
Long product name StarTech.com USB 3.0 to VGA Adapter with 1-Port USB Hub - 1920x1200 :
The long product name of StarTech.com USB 3.0 to VGA Adapter with 1-Port USB Hub - 1920x1200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB 3.0 to VGA Adapter with 1 Port USB Hub - 1920x1200 - External Video & Graphics Card - Dual Monitor Display Adapter - Supports Windows (USB32VGAEH)
More>>>
StarTech.com USB 3.0 to VGA Adapter with 1-Port USB Hub - 1920x1200:
The official description of StarTech.com USB 3.0 to VGA Adapter with 1-Port USB Hub - 1920x1200 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB 3.0 External Video & Graphics Card | Multi-Monitor | USB-Powered | Supports Windows®

The USB32VGAEH USB 3.0 to VGA Adapter is TAA compliant and turns a USB 3.0 port into a VGA output port with 1920x1200 (WUXGA) video support. The adapter features built-in USB 3.0 pass-through, which offers a connection port in place of the USB port used for connecting the VGA adapter – an ideal workaround for Ultrabook or laptop users where only a limited number of USB ports are available.

Functioning as an external graphics card, this USB to VGA adapter provides a convenient way to add multi-monitor capability to a USB 3.0-enabled desktop or laptop computer (optimal performance from USB 3.0, backward compatible with USB 2.0).

Leveraging the high-bandwidth (5 Gbps) SuperSpeed USB 3.0 interface, the adapter delivers smooth, high-definition content to your VGA display / projector. The adapter can be used to mirror your primary desktop, showing the same image on each display, or to extend your desktop to double your workspace and increase your productivity.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Recommended System Requirements:

CPU: Quad Core 2.4GHz or Higher (i5 recommended)

RAM: 4GB or higher

The StarTech.com Advantage

- Keep a USB 3.0 port available on your Ultrabook or slim laptop, using the built-in USB 3.0 hub
- Enjoy smooth, high-definition video content, using a high bandwidth USB 3.0 connection

Short summary description StarTech.com USB 3.0 to VGA Adapter with 1-Port USB Hub - 1920x1200:
This short summary of the StarTech.com USB 3.0 to VGA Adapter with 1-Port USB Hub - 1920x1200 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB 3.0 to VGA Adapter with 1-Port USB Hub - 1920x1200, 3.2 Gen 1 (3.1 Gen 1), VGA (D-Sub) output, 1920 x 1200 pixels

Long summary description StarTech.com USB 3.0 to VGA Adapter with 1-Port USB Hub - 1920x1200:
This is an auto-generated long summary of StarTech.com USB 3.0 to VGA Adapter with 1-Port USB Hub - 1920x1200 based on the first three specs of the first five spec groups.

StarTech.com USB 3.0 to VGA Adapter with 1-Port USB Hub - 1920x1200. USB version: 3.2 Gen 1 (3.1 Gen 1), Internal memory: 16 MB, Maximum resolution: 1920 x 1200 pixels. Product colour: Black, Silver, Housing material: Plastic, USB cable length: 0.16 m. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Minimum processor family: Core i5, Minimum processor speed: 2.4 GHz. Width: 49 mm, Depth: 85 mm, Height: 17 mm

Performance
USB version *
3.2 Gen 1 (3.1 Gen 1)
DVI output *
No
HDMI output *
No
DisplayPort output *
No
Number of displays supported *
1
VGA (D-Sub) output
Yes
Internal memory
16 MB
Maximum resolution
1920 x 1200 pixels
Supported graphics resolutions
800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800, 1280 x 960, 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Chipset
Trigger - T5-302
USB pass-through
Yes
Certification
REACH, CE, FCC, TAA
Design
Product colour
Black, Silver
Housing material
Plastic
Integrated USB cable
Yes
USB cable length
0.16 m
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Minimum processor family
Core i5
System requirements
Minimum processor speed
2.4 GHz
Minimum RAM
4 GB
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 75 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
49 mm
Depth
85 mm
Height
17 mm
Weight
74 g
Package width
209 mm
Package depth
148 mm
Package height
41 mm
Package weight
227 g
Packaging content
Manual
Yes
Software CD
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 10:00:53
Uk has collected 2 expert reviews for StarTech.com USB 3.0 to VGA Adapter with 1-Port USB Hub - 1920x1200 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
computingondemand.com
Updated:
2019-12-03 10:00:53
When you are on the go, sometimes having the multimedia connectivity you want isn't always available to you. When I travel, I like to bring my laptop with me wherever I go and there is nothing better than sitting in a hotel room late at night with my...
0%
crn.com
Updated:
2019-12-03 10:00:53
There are two kinds of thought workers these days: those who have a second monitor and those who wish they had one. For the latter, connectivity products developer StarTech offers a pair of low-cost, SuperSpeed USB 3.0 devices that don't require an exp...
0%
Country Distributor
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)