location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 3.0 to HDMI / DVI External Video Card Multi Monitor Adapter – 1920x1080

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 to HDMI / DVI External Video Card Multi Monitor Adapter – 1920x1080
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB32HDE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030845687 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB32HDE user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB 3.0 to HDMI / DVI External Video Card Multi Monitor Adapter – 1920x1080
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB version: 3.2 Gen 1 (3.1 Gen 1) USB Type-A Male
  • - HDMI output
  • - Number of displays supported: 1
  • - 1920 x 1200 pixels
  • - Black
Warranty: 2 Years
Long product name StarTech.com USB 3.0 to HDMI / DVI External Video Card Multi Monitor Adapter – 1920x1080 :
The long product name of StarTech.com USB 3.0 to HDMI / DVI External Video Card Multi Monitor Adapter – 1920x1080. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB 3.0 to HDMI / DVI External Video Card Multi Monitor Adapter - 1920x1080 - USB HDMI graphics Adapter
More>>>
StarTech.com USB 3.0 to HDMI / DVI External Video Card Multi Monitor Adapter – 1920x1080:
The official description of StarTech.com USB 3.0 to HDMI / DVI External Video Card Multi Monitor Adapter – 1920x1080 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect an HDMI-equipped display through USB 3.0 for an accelerated 1080p HD external multi-monitor solution

The USB32HDE USB 3.0 to HDMI Adapter turns an available USB 3.0 port into an HDMI output, with high resolution 1920x1080 (1080p) video support - a convenient external video solution that makes it easy to add multi-monitor capability to a USB 3.0-enabled desktop or laptop computer (optimal performance from USB 3.0, backward compatible with USB 2.0).

Leveraging the high-bandwidth (5 Gbps) SuperSpeed USB 3.0 interface, the adapter functions as an external graphics card to deliver smooth, high-definition content to your HDMI or DVI-capable display (HDMI to DVI Adapter included). The adapter can be used to mirror your primary desktop, showing the same image on each display, or to extend your desktop to double your workspace and increase your productivity.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Recommended System Requirements:

CPU: Quad Core 2.4GHz or Higher (i5 recommended)

RAM: 4GB or higher

The StarTech.com Advantage

- SuperSpeed USB 3.0 to HDMI conversion delivers improved bandwidth compared to a USB 2.0 connection for smoother, high-definition video content
- External USB-Powered device provides the simplest way to add additional graphics capability to your system, without opening the case or voiding system warranties

Short summary description StarTech.com USB 3.0 to HDMI / DVI External Video Card Multi Monitor Adapter – 1920x1080:
This short summary of the StarTech.com USB 3.0 to HDMI / DVI External Video Card Multi Monitor Adapter – 1920x1080 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB 3.0 to HDMI / DVI External Video Card Multi Monitor Adapter – 1920x1080, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, HDMI output, 1920 x 1200 pixels

Long summary description StarTech.com USB 3.0 to HDMI / DVI External Video Card Multi Monitor Adapter – 1920x1080:
This is an auto-generated long summary of StarTech.com USB 3.0 to HDMI / DVI External Video Card Multi Monitor Adapter – 1920x1080 based on the first three specs of the first five spec groups.

StarTech.com USB 3.0 to HDMI / DVI External Video Card Multi Monitor Adapter – 1920x1080. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, USB connector gender: Male. Product colour: Black, Housing material: Plastic. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Minimum processor family: Core i5, Minimum processor speed: 2.4 GHz. Width: 43.5 mm, Depth: 78 mm, Height: 15.5 mm. Package width: 144 mm, Package depth: 207 mm, Package height: 38 mm

Performance
USB connector type
USB Type-A
USB connector gender
Male
USB version *
3.2 Gen 1 (3.1 Gen 1)
DVI output *
No
HDMI output *
Yes
DisplayPort output *
No
Number of displays supported *
1
Internal memory
16 MB
Maximum resolution
1920 x 1200 pixels
Supported graphics resolutions
800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800, 1280 x 960, 1360 x 768 (WXGA), 1440 x 1050, 1440 x 900, 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Supported video modes
720p, 1080p
Output colour depth
16/32 bit
Audio output channels
2.0 channels
Chipset
Trigger - T5-302A
USB pass-through
No
Certification
CE, FCC, REACH, TAA
Design
Product colour
Black
Housing material
Plastic
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Minimum processor family
Core i5
System requirements
Minimum processor speed
2.4 GHz
Minimum RAM
4 GB
Weight & dimensions
Width
43.5 mm
Depth
78 mm
Height
15.5 mm
Weight
60 g
USB cable length
0.16 m
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-10 - 75 °C
Operating relative humidity (H-H)
0 - 85%
Packaging data
Package width
144 mm
Package depth
207 mm
Package height
38 mm
Package weight
200 g
Packaging content
Quick installation guide
Yes
Drivers included
Yes
Interface adapters included
DVI-D female - HDMI male
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 07:17:57
Uk has collected 5 expert reviews for StarTech.com USB 3.0 to HDMI / DVI External Video Card Multi Monitor Adapter – 1920x1080 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
moviesgamesandtech.com
Updated:
2016-12-11 04:24:14
If your computer doesn't have an HDMI port, you may want to take a look at the USB 3.0 to HDMI External Video Card Multi Monitor Adapter from StarTech – here is our review.The USB32HDE USB 3.0 to HDMI Adapter turns an available USB 3.0 port into an HDMI o...
Bottom line The USB 3.0 to HDMI External Video Card Multi Monitor Adapter is fairly small so it doesn't take up much room – which is great if you don't have a lot of room around the TV or monitor you want to connect to. It always makes it portable, so you can slip it...
0%
techradar.com
Updated:
2016-12-11 04:24:17
StarTech.com returns with another snappily-named, though pretty useful, product: the StarTech.com USB 3.0 to HDMI/DVI External Video Card Multi Monitor Adapter - 1920 x 1080. It just rolls off the tongue doesn't it? The device is a basic external graphics...
Good Easy to install, Videos look great, Does what it says on the tin...
Bad USB 2.0 isn't great for HD, Not powerful enough for games...
80%
techradar.com/au/
Updated:
2016-12-11 04:24:17
StarTech.com returns with another snappily-named, though pretty useful, product: the StarTech.com USB 3.0 to HDMI/DVI External Video Card Multi Monitor Adapter - 1920 x 1080. It just rolls off the tongue doesn't it?The device is a basic external graphics...
Good Easy to install, Videos look great, Does what it says on the tin...
Bad USB 2.0 isn't great for HD, Not powerful enough for games...
Bottom line As a cheap way to add a second display, the StarTech.com USB 3.0 to HDMI/DVI External Video Card Multi Monitor Adapter is a decent choice - as long as you have a spare USB 3.0 port...
80%
bayreviews.com
Updated:
2015-01-01 07:17:57
Small form factor with explosive speed!USB 2.0 has been around for a very long time but it's about time we switch to a much faster and more efficient specification. In recent years, we have seen a lot of new technologies taking advantage of the USB 2...
Bottom line I have used this USB 3.0 PCIe adapter card for a few weeks now and it does not disappoint at all. Now all I need to do is test with some motherboards that have USB 3.0 controller built-in to compare the differences. And you can bet on the fact that we...
90%
elitebastards.com
Updated:
2015-01-01 07:17:57
While it seems rather too much like stating the obvious to preface this review while discussing how USB 3.0 is "the future", as we move towards the half-way stage of 2010 it's still difficult to really get a handle on how quickly this latest version...
Bottom line It might be a statement of the obvious to say this, but USB 3.0 is much, much faster than the USB 2.0 standard which came before it - Around ten times faster theoretically speaking, as it happens, and even the simple transfer of data to a fast solid s...
0%
elitebastards.com
Updated:
2015-01-01 07:17:57
While it seems rather too much like stating the obvious to preface this review while discussing how USB 3.0 is "the future", as we move towards the half-way stage of 2010 it's still difficult to really get a handle on how quickly this latest version...
Bottom line It might be a statement of the obvious to say this, but USB 3.0 is much, much faster than the USB 2.0 standard which came before it - Around ten times faster theoretically speaking, as it happens, and even the simple transfer of data to a fast solid s...
0%
hardwaregeeks.com
Updated:
2015-01-01 07:17:57
USB 3.0 is the newest USB technology to the market, problem is most computers even new ones do not have USB 3.0 technology built-in. Thankfully companies like StarTech have released adapters so that we can fill up one of our empty PCI express ports wi...
0%
computingondemand.com
Updated:
2016-12-11 04:24:17
When you are on the go, sometimes having the multimedia connectivity you want isn't always available to you. When I travel, I like to bring my laptop with me wherever I go and there is nothing better than sitting in a hotel room late at night with my...
0%
crn.com
Updated:
2016-12-11 04:24:17
There are two kinds of thought workers these days: those who have a second monitor and those who wish they had one. For the latter, connectivity products developer StarTech offers a pair of low-cost, SuperSpeed USB 3.0 devices that don't require an exp...
0%
Country Distributor
United Kingdom 1 distributor(s)