location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 802.11N 300Mbps Wireless Network Adapter - 2T2R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com USB 802.11N 300Mbps Wireless Network Adapter - 2T2R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB300WN2X2
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com USB 802.11N 300Mbps Wireless Network Adapter - 2T2R
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB WLAN
  • - 300 Mbit/s
  • - Single-band (2.4 GHz)
  • - Component for: PC/Laptop Chipset: Realtek RTL8192SU
Warranty: Lifetime
Long product name StarTech.com USB 802.11N 300Mbps Wireless Network Adapter - 2T2R :
The long product name of StarTech.com USB 802.11N 300Mbps Wireless Network Adapter - 2T2R. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB 802.11N 300Mbps Wireless Network Adapter - 2T2R
More>>>
StarTech.com USB 802.11N 300Mbps Wireless Network Adapter - 2T2R:
The official description of StarTech.com USB 802.11N 300Mbps Wireless Network Adapter - 2T2R as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add high speed wireless N connectivity to a desktop or laptop computer through USB
The USB300WN2X2 USB Wireless 802.11N Network Adapter allows almost any USB-enabled desktop, laptop or netbook computer system to connect to a 'b', 'g', or 'n' wireless network. Using a 2T2R (2 Transmitter/2 Receiver) Multiple Input Multiple Output (MIMO) design over the 2.4 GHz frequency, the USB adapter is capable of reaching up to 300Mbps over an 802.11n network, while improving signal reception and range.

Backward compatible with 802.11b/g networks (11/54Mbps), this adapter card is a versatile wireless networking solution. With support for standard and advanced security options such as WEP, WPA, WPA2, and 802.1x along with wireless Quality of Service (QoS) support, and quick and easy setup through WPS, this USB 2.0 adapter is backed by StarTech.com's lifetime warranty and free lifetime technical support, making for an excellent wireless upgrade or first-time setup option.
* The USB wireless network adapter is compatible with 802.11b/g/n networks and a small form factor, making for a versatile portable WiFi solution
* Support for the latest security protocols and QoS ensures a safe and efficient wireless experience, while a poseable extension cable ensures it can be positioned for optimal reception
* Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com USB 802.11N 300Mbps Wireless Network Adapter - 2T2R:
This short summary of the StarTech.com USB 802.11N 300Mbps Wireless Network Adapter - 2T2R data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB 802.11N 300Mbps Wireless Network Adapter - 2T2R, Wireless, USB, WLAN, 300 Mbit/s, White

Long summary description StarTech.com USB 802.11N 300Mbps Wireless Network Adapter - 2T2R:
This is an auto-generated long summary of StarTech.com USB 802.11N 300Mbps Wireless Network Adapter - 2T2R based on the first three specs of the first five spec groups.

StarTech.com USB 802.11N 300Mbps Wireless Network Adapter - 2T2R. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product colour: White

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
Network
Maximum data transfer rate *
300 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Security algorithms
64-bit WEP, WPA, WPA-TKIP
Maximum operating distance
400 m
Design
Component for *
PC/Laptop
Product colour
White
Internal *
No
Chipset
Realtek RTL8192SU
Certification
CE, FCC, RoHS
System requirements
Compatible operating systems
Windows 2000/XP/Server 2003/Vista/7/Server 2008 R2 Mac OS 10.4/10.5/10.6 Linux kernel 2.6
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 70 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
24 mm
Depth
58 mm
Height
9 mm
Weight
7.8 g
Packaging data
Package width
40 mm
Package depth
150 mm
Package height
130 mm
Package weight
41.3 g
Packaging content
Manual
Yes
Other features
Compliance industry standards
IEEE 802.11b/g/n
Supported data transfer rates
54/11 Mbit/s
Link/Act LED
Yes
Package length
15 cm
Operating temperature (T-T)
32 - 104 °F
Indoor range
150
Brand Image Product code Product Stock Price from
StarTech.com PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi StarTech.com PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi
(show image)
PCI150WN1X1 PCI Wireless N Card - 150Mbps 802.11b/g/n Network Adapter Card – 1T1R 2dBi 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express Wireless N Adapter - 300 Mbps PCIe 802.11 b/g/n Network Adapter Card – 2T2R 2.2 dBi StarTech.com PCI Express Wireless N Adapter - 300 Mbps PCIe 802.11 b/g/n Network Adapter Card – 2T2R 2.2 dBi
(show image)
PEX300WN2X2 PCI Express Wireless N Adapter - 300 Mbps PCIe 802.11 b/g/n Network Adapter Card – 2T2R 2.2 dBi 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s
(show image)
PEX300WN2X3 PEX300WN2X3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)