Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft Mini USB Cable - A to Left Angle Mini B

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Mini USB Cable - A to Left Angle Mini B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2HABM6LA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0065030842877 show
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 46780
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 6 ft Mini USB Cable - A to Left Angle Mini B :
The short editorial description of StarTech.com 6 ft Mini USB Cable - A to Left Angle Mini B

StarTech.com 6 ft Mini USB Cable - A to Left Angle Mini B
More>>>

StarTech.com 6 ft Mini USB Cable - A to Left Angle Mini B:
The official marketing text of StarTech.com 6 ft Mini USB Cable - A to Left Angle Mini B as supplied by the manufacturer
Connect your Mini USB devices, with the cable out of the way

The USB2HABM6LA 6ft USB to Left Angle Mini USB Cable provides a high quality connection between your Mini USB 2.0 mobile devices (smartphones, GPS, digital cameras, portable hard drives, etc.) and your PC or Mac computer, for everyday tasks such as charging, data synchronization or file transfers.

The left-angled Mini USB connector allows you to access your Mini USB devices, while keeping the cable out of the way, and stress away from the port.

Designed and constructed for maximum durability, this high quality USB to Mini USB cable is backed by StarTech.com's Lifetime Warranty.

As an alternative, StarTech.com also offers a USB2HABM6RA" text="6ft USB A to Right Angle Mini B Cable (USB2HABM6RA), which provides the same convenience as this left-angled cable, but allows you to connect to your Mini USB device from the opposite direction.

The StarTech.com Advantage

- Unrestricted access to your Mini USB mobile device
- Reduce stress on your mobile device connector
- Guaranteed dependability
Short summary description StarTech.com 6 ft Mini USB Cable - A to Left Angle Mini B:
This short summary of the StarTech.com 6 ft Mini USB Cable - A to Left Angle Mini B data-sheet is auto-generated and uses the product title and the first six key specs.
StarTech.com 6 ft Mini USB Cable - A to Left Angle Mini B, 1.8 m, USB A, Mini-USB B, 2.0, Male/Male, Black
Long summary description StarTech.com 6 ft Mini USB Cable - A to Left Angle Mini B :

StarTech.com 6 ft Mini USB Cable - A to Left Angle Mini B. Cable length: 1.8 m, Connector 1: USB A, Connector 2: Mini-USB B, USB version: 2.0, Connector gender: Male/Male, Data transfer rate (max): 480 Mbit/s, Connector contacts plating: Nickel, Colour of product: Black

This is an auto-generated long summary of StarTech.com 6 ft Mini USB Cable - A to Left Angle Mini B based on the first three specs of the first five spec groups.
Features
Cable length *
How long the cable is.
1.8 m
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Connector 1 *
This is the first connector in the device.
USB A
Connector 2 *
This is the second connector in the device.
Mini-USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Connector gender
Male/Male
Connector 1 form factor
Straight
Connector 2 form factor
Angled
Features
Connector contacts plating
What the connector contacts are covered with (layer on top).
Nickel
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
AWG wire size
28
Jacket material
Polyvinyl chloride (PVC)
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Packaging data
Quantity per pack
The amount in each pack.
1
Package width
The distance from one side of the packaging to the other.
223 mm
Package depth
The distance from the front to the back of the packaging.
126 mm
Package height
The distance from the top to the bottom of the packaging.
10 mm
Package weight
Weight of the packaged product.
100 g
Brand Image Product code Product Stock Price from
StarTech.com 3 ft Mini USB Cable - A to Right Angle Mini B StarTech.com 3 ft Mini USB Cable - A to Right Angle Mini B
(show image)
USB2HABM3RA 3 ft Mini USB Cable - A to Right Angle Mini B EUR 1,57
(excl. VAT)
EUR 1,88 (incl. VAT)
StarTech.com 3 ft Mini USB Cable - A to Left Angle Mini B StarTech.com 3 ft Mini USB Cable - A to Left Angle Mini B
(show image)
USB2HABM3LA 3 ft Mini USB Cable - A to Left Angle Mini B EUR 1,63
(excl. VAT)
EUR 1,96 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 4 distributor(s)
Italia 2 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Australia 2 distributor(s)