location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB2004EXTGB cable gender changer 4xUSB2.0 RJ45 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB2004EXTGB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2004EXTGB
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com USB2004EXTGB cable gender changer 4xUSB2.0 RJ45 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4xUSB2.0 Female
  • - RJ45 Female
  • - Black
Warranty: 1-year warranty and free lifetime technical support
Long product name StarTech.com USB2004EXTGB cable gender changer 4xUSB2.0 RJ45 Black :
The long product name of StarTech.com USB2004EXTGB cable gender changer 4xUSB2.0 RJ45 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Port USB 2.0 Extender over Cat5 or Cat6 - 330 ft (100m)
More>>>
StarTech.com USB2004EXTGB cable gender changer 4xUSB2.0 RJ45 Black:
The official description of StarTech.com USB2004EXTGB cable gender changer 4xUSB2.0 RJ45 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The USB2004EXTGB USB 2.0 Extender lets you extend a USB 2.0 connection up to 330ft (100m) over CAT5/CAT5e/CAT6 Ethernet cable - roughly 22x longer than normal USB cable length restrictions!

The USB over Ethernet extender is comprised of both the local and remote units, joined via network cable; the local unit (transmitter) is USB-powered, which eliminates the need for multiple power outlets at the local end. The remote/receiver unit is powered by a separate power adapter and features four USB 2.0 ports that can be connected directly to USB devices or to a USB hub for additional remote ports.

Supporting full Hi-Speed USB 2.0 data transfer speeds up to 480Mbps, the extender is also backward compatible with USB 1.0/1.1 (1.1Mbps/12Mbps respectively); designed to provide dependable, long-lasting USB device performance over long distances.

Short summary description StarTech.com USB2004EXTGB cable gender changer 4xUSB2.0 RJ45 Black:
This short summary of the StarTech.com USB2004EXTGB cable gender changer 4xUSB2.0 RJ45 Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB2004EXTGB, 4xUSB2.0, RJ45, Black

Long summary description StarTech.com USB2004EXTGB cable gender changer 4xUSB2.0 RJ45 Black:
This is an auto-generated long summary of StarTech.com USB2004EXTGB cable gender changer 4xUSB2.0 RJ45 Black based on the first three specs of the first five spec groups.

StarTech.com USB2004EXTGB. Connector 1: 4xUSB2.0, Connector 2: RJ45. Product colour: Black

Ports & interfaces
Connector 1 *
4xUSB2.0
Connector 2 *
RJ45
Connector 1 gender
Female
Connector 2 gender
Female
Performance
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-50 - 60 °C
Relative humidity
0 - 80%
Weight & dimensions
Width
200 mm
Depth
110 mm
Height
28 mm
Net weight
590 g