StarTech.com logo

StarTech.com USBthere - 2 Port Bus Powered 165 Foot (50 meter)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15339
Info modified on:
08 Sept 2023, 18:32:05
Short summary description StarTech.com USBthere - 2 Port Bus Powered 165 Foot (50 meter):

StarTech.com USBthere - 2 Port Bus Powered 165 Foot (50 meter), 100 g, 50 m, 70 x 100 x 30 mm

Long summary description StarTech.com USBthere - 2 Port Bus Powered 165 Foot (50 meter):

StarTech.com USBthere - 2 Port Bus Powered 165 Foot (50 meter). Weight: 100 g, Cable length: 50 m. Dimensions (WxDxH): 70 x 100 x 30 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.