StarTech.com logo

StarTech.com USBthere - 1 Port Bus Powered 330 Foot (100 meter) USB Webcam Extender RJ-45 Black

Data-sheet quality:
created/standardized by Icecat
Product views:
19373
Info modified on:
21 Oct 2022, 10:14:32
Short summary description StarTech.com USBthere - 1 Port Bus Powered 330 Foot (100 meter) USB Webcam Extender RJ-45 Black:

StarTech.com USBthere - 1 Port Bus Powered 330 Foot (100 meter) USB Webcam Extender, USB, RJ-45, 100 m, Black

Long summary description StarTech.com USBthere - 1 Port Bus Powered 330 Foot (100 meter) USB Webcam Extender RJ-45 Black:

StarTech.com USBthere - 1 Port Bus Powered 330 Foot (100 meter) USB Webcam Extender. Connector 1: USB, Connector 2: RJ-45, Cable length: 100 m. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.