StarTech.com logo

StarTech.com 6in TX3 Fan Power Splitter Cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254499
Info modified on:
06 Sept 2024, 14:53:08
Short summary description StarTech.com 6in TX3 Fan Power Splitter Cable:

StarTech.com 6in TX3 Fan Power Splitter Cable, 0.152 m, Molex (3-pin), Molex (3-pin), Male, Female, Assorted colours, White

Long summary description StarTech.com 6in TX3 Fan Power Splitter Cable:

StarTech.com 6in TX3 Fan Power Splitter Cable. Cable length: 0.152 m, Connector 1: Molex (3-pin), Connector 2: Molex (3-pin). Weight: 11 g. Package width: 90 mm, Package depth: 0.0700 mm, Package height: 125 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.