Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com TAE2RJ6FT 1.83m Black networking cable

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAE2RJ6FT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TAE2RJ6FT
Category
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23600
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 11 Jan 2018 12:25:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: lifetime
Long product name StarTech.com TAE2RJ6FT 1.83m Black networking cable :
The short editorial description of StarTech.com TAE2RJ6FT 1.83m Black networking cable

2m TAE-N Plug to RJ11 Modem Cable
More>>>

StarTech.com TAE2RJ6FT 1.83m Black networking cable:
The official marketing text of StarTech.com TAE2RJ6FT 1.83m Black networking cable as supplied by the manufacturer
The TAE2RJ6FT TAE-N Plug to Modular (RJ11) Cable Adapter provides 1 Male TAE-N plug connector and 1 male RJ11 connector, which provides an easy way to connect a PC or router to a TAE wall jack.
Short summary description StarTech.com TAE2RJ6FT 1.83m Black networking cable:
This short summary of the StarTech.com TAE2RJ6FT 1.83m Black networking cable data-sheet is auto-generated and uses the product title and the first six key specs.
StarTech.com TAE2RJ6FT, 1.83 m, Black
Long summary description StarTech.com TAE2RJ6FT 1.83m Black networking cable :

StarTech.com TAE2RJ6FT. Cable length: 1.83 m, Connector gender: Male/Male, Cable colour: Black

This is an auto-generated long summary of StarTech.com TAE2RJ6FT 1.83m Black networking cable based on the first three specs of the first five spec groups.
Features
Cable length *
How long the cable is.
1.83 m
Connector gender *
Male/Male
Cable colour
Colour of the cable e.g. white, gray.
Black
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
35 g
Packaging data
Package width
The distance from one side of the packaging to the other.
4.96 mm
Package depth
The distance from the front to the back of the packaging.
0.39 mm
Package height
The distance from the top to the bottom of the packaging.
8.78 mm
Brand Image Product code Product Stock Price from
Sitecom Network Cable Sitecom Network Cable
(show image)
LN-247 Network Cable  — 
Sitecom Network Cable Cat.6 Sitecom Network Cable Cat.6
(show image)
LN-250 Network Cable Cat.6  — 
Sitecom Network Cable Cat.6 Sitecom Network Cable Cat.6
(show image)
LN-252 Network Cable Cat.6  — 
StarTech.com BT2RJ6FT 2m White networking cable StarTech.com BT2RJ6FT 2m White networking cable
(show image)
BT2RJ6FT BT2RJ6FT  — 
StarTech.com RJ11 RJ45 Retractable Patch Cable 2.43m networking cable StarTech.com RJ11 RJ45 Retractable Patch Cable 2.43m networking cable
(show image)
RJ45RET8 RJ11 RJ45 Retractable Patch Cable  — 
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)