StarTech.com logo

StarTech.com 6 ft. S-VIDEO/Super VHS Multimedia Cable M/M S-video cable 1.83 m Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15040
Info modified on:
13 Nov 2018, 10:45:32
Short summary description StarTech.com 6 ft. S-VIDEO/Super VHS Multimedia Cable M/M S-video cable 1.83 m Black:

StarTech.com 6 ft. S-VIDEO/Super VHS Multimedia Cable M/M, 1.83 m, Black, Male/Male, 4 DIN Male, 4 DIN Male

Long summary description StarTech.com 6 ft. S-VIDEO/Super VHS Multimedia Cable M/M S-video cable 1.83 m Black:

StarTech.com 6 ft. S-VIDEO/Super VHS Multimedia Cable M/M. Cable length: 1.83 m, Product colour: Black, Connector gender: Male/Male. Connector(s): 4 DIN Male, 4 DIN Male

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.