location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 15 ft 3-in-1 Ultra Thin PS/2 KVM Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 ft 3-in-1 Ultra Thin PS/2 KVM Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVECON15
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com 15 ft 3-in-1 Ultra Thin PS/2 KVM Cable :
The long product name of StarTech.com 15 ft 3-in-1 Ultra Thin PS/2 KVM Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 15 ft 3-in-1 Ultra Thin PS/2 KVM Cable (SVECON15)
More>>>
StarTech.com 15 ft 3-in-1 Ultra Thin PS/2 KVM Cable:
The official description of StarTech.com 15 ft 3-in-1 Ultra Thin PS/2 KVM Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

StarTech.com’s 3-in-1 cables are designed to work with our SV211, SV411,SV831HD, SV1631HD and SV1631D1U KVM switches. These cables combine keyboard, monitor and mouse cables into one, easy-to-manage cable. Our SVECON15 is backed with a lifetime warranty, helping StarTech.com maintain our tradition of offering top-notch parts and products for the best price possible.

Short summary description StarTech.com 15 ft 3-in-1 Ultra Thin PS/2 KVM Cable:
This short summary of the StarTech.com 15 ft 3-in-1 Ultra Thin PS/2 KVM Cable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 15 ft 3-in-1 Ultra Thin PS/2 KVM Cable, 4.57 m, 2 x PS/2, 2 x Male DB15

Long summary description StarTech.com 15 ft 3-in-1 Ultra Thin PS/2 KVM Cable:
This is an auto-generated long summary of StarTech.com 15 ft 3-in-1 Ultra Thin PS/2 KVM Cable based on the first three specs of the first five spec groups.

StarTech.com 15 ft 3-in-1 Ultra Thin PS/2 KVM Cable. Cable length: 4.57 m. Connector(s): 2 x PS/2, 2 x Male DB15

Performance
Cable length *
4.57 m
Other features
Connector(s)
2 x PS/2, 2 x Male DB15
Brand Image Product code Product Stock Price from
StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM cable Black 15 m StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM cable Black 15 m
(show image)
SVECON50 50 ft Ultra-Thin PS/2 3-in-1 KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)