StarTech.com logo

StarTech.com DC Power Adapter - 5V, 3A

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168945
Info modified on:
06 Sept 2024, 14:33:09
Warranty:
2 Years
Long product name StarTech.com DC Power Adapter - 5V, 3A:

StarTech.com Replacement 5V DC Power Adapter - 5 Volts, 3 Amps

StarTech.com DC Power Adapter - 5V, 3A:

This replacement power adapter can provide a power source for any electronic device with an M-type barrel requiring up to 5 volts and 3 amps of power.

Replace your failed or lost power adapter
The adapter is a perfect replacement for the lost or damaged power adapter you've used to power your existing electronics.

Keep a spare power adapter on hand
When downtime isn't an option, keeping spare power adapters on hand ensures that you won't be left waiting for a replacement to arrive or have to replace your devices just for the sake of a compatible power source.

The ideal travel power adapter
For frequent travelers, this power adapter saves you from buying multiple adapters. To ensure it will work in your region and the region you're traveling to, the power adapter features 100-240V automatic switching and regional clips for North America, Europe, United Kingdom and Australia.

The SVA5M3NEAU is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Short summary description StarTech.com DC Power Adapter - 5V, 3A:

StarTech.com DC Power Adapter - 5V, 3A, Universal, Indoor, 100-240 V, 5 V, 3 A, CE, FCC, UL

Long summary description StarTech.com DC Power Adapter - 5V, 3A:

StarTech.com DC Power Adapter - 5V, 3A. Purpose: Universal, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): Type M. Product colour: Black. Width: 46 mm, Depth: 89 mm, Height: 36 mm. Package width: 16 mm, Package depth: 124 mm, Package height: 51 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.