StarTech.com logo

StarTech.com 8 Port StarView Mult-Platform USB + PS2 with OSD KVM switch Rack mounting Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35168
Info modified on:
04 Apr 2019, 07:17:04
Short summary description StarTech.com 8 Port StarView Mult-Platform USB + PS2 with OSD KVM switch Rack mounting Black:

StarTech.com 8 Port StarView Mult-Platform USB + PS2 KVM Switch with OSD, 1920 x 1440 pixels, Rack mounting, 0.6 W, 1U, Black

Long summary description StarTech.com 8 Port StarView Mult-Platform USB + PS2 with OSD KVM switch Rack mounting Black:

StarTech.com 8 Port StarView Mult-Platform USB + PS2 KVM Switch with OSD. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Scan interval: 30 s, Number of users: 1 user(s). Product colour: Black, Rack capacity: 1U. Power consumption (typical): 0.6 W. Package weight: 4.4 kg

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.