location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV831DUSBUK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030843331 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 294074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 15:14:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com SV831DUSBUK user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 8
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • - 1920 x 1440 pixels
  • - Housing material: Steel
  • - Hot keys
  • - 12 W External power adapter
Warranty: 3 Years
Long product name StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables :
The long product name of StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables - Rack mount KVM - VGA KVM Switch - 8 Port KVM Switch
More>>>
StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables:
The official description of StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SV831DUSBUK 8-Port Rack Mount USB KVM Switch Kit offers a well-appointed KVM switch that includes all of the cables and accessories required to connect to 8 servers or PCs right out of the box, making setup convenient and simple.

The USB KVM delivers a dependable computer management tool that allows you to control up to 8 USB-connected computers from a single keyboard, mouse and display, providing maximum control through hotkey command-based switching or front panel push-buttons, with the added configurability and convenience of an On-Screen Display.

A suitable addition to server room operations, the 8-port switch can be rackmounted into 1U of cabinet space and can be cascaded with multiple KVM switches to enable control of up to 64 computers from this single switch.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage
- For simple setup, the USB/VGA KVM cables to connect all 8 ports to servers and PCs are included in the box
- Maximum compatibility with USB keyboard and mouse combos, and wireless setups; unlike most KVMs, this unique model extracts the keyboard strokes from the USB connection ensuring your setup will work flawlessly
- Rugged rack mountable metal chassis allows for versatility and durability in almost any environment

Short summary description StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables:
This short summary of the StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables, 1920 x 1440 pixels, Rack mounting, 12 W, 1U, Black

Long summary description StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables:
This is an auto-generated long summary of StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables based on the first three specs of the first five spec groups.

StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Maximum analog resolution: 1920 x 1440 pixels. Product colour: Black, Rack capacity: 1U, Housing material: Steel. Input voltage: 100 - 240 V, Output voltage: 12 V, Output current: 1 A. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
VGA (D-Sub) ports quantity
9
Console ports *
USB A, VGA (D-Sub)
Console USB ports quantity
2
USB 2.0 ports quantity
2
USB connector type
USB Type-A
DC-in jack
Yes
Performance
Maximum resolution *
1920 x 1440 pixels
Maximum analog resolution
1920 x 1440 pixels
Plug and Play
Yes
Daisy chain
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Steel
Cascadable
Yes
LED indicators
Power
Hot keys
Yes
Certification
CE, FCC, TAA, REACH
Display
On Screen Display (OSD)
Yes
Power
Input voltage
100 - 240 V
Output voltage
12 V
Power
Output current
1 A
Power consumption (typical)
12 W
External power adapter
Yes
Compatible power plug types
AU, EU, UK, US
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
435 mm
Depth
180 mm
Height
45 mm
Weight
2.2 kg
Packaging data
Package width
262 mm
Package depth
606 mm
Package height
121 mm
Package weight
4.7 kg
Packaging content
Cables included
KVM
Manual
Yes
AC adapter included
Yes
Rack mount kit
Yes
Other features
Audio support
No
IP control
No
Logistics data
Harmonized System (HS) code
85176200
Brand Image Product code Product Stock Price from
StarTech.com 8 Port 1U Rackmount USB KVM Switch with OSD StarTech.com 8 Port 1U Rackmount USB KVM Switch with OSD
(show image)
SV831DUSBU 8 Port 1U Rackmount USB KVM Switch with OSD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port 1U Rackmount USB KVM Switch with OSD StarTech.com 4 Port 1U Rackmount USB KVM Switch with OSD
(show image)
SV431DUSBU 4 Port 1U Rackmount USB KVM Switch with OSD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included) StarTech.com 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included)
(show image)
SV831DUSBAU 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
Suomi 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)