StarTech.com logo

StarTech.com 8 Port 1U Rackmount USB PS/2 KVM Switch with OSD

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204686
Info modified on:
06 Sept 2024, 15:14:26
Short summary description StarTech.com 8 Port 1U Rackmount USB PS/2 KVM Switch with OSD:

StarTech.com 8 Port 1U Rackmount USB PS/2 KVM Switch with OSD, Black

Long summary description StarTech.com 8 Port 1U Rackmount USB PS/2 KVM Switch with OSD:

StarTech.com 8 Port 1U Rackmount USB PS/2 KVM Switch with OSD. Keyboard port type: USB, PS/2, Video port type: VGA. Maximum analog resolution: 1920 x 1440 pixels, Number of users: 1 user(s). Product colour: Black. Input voltage: 110-240 V. Width: 180 mm, Depth: 438 mm, Height: 45 mm

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.