StarTech.com logo

StarTech.com 4 Port Multi-platform PS2+USB StarView for PC/Mac KVM switch Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30874
Info modified on:
21 Oct 2022, 10:14:32
Short summary description StarTech.com 4 Port Multi-platform PS2+USB StarView for PC/Mac KVM switch Black:

StarTech.com 4 Port Multi-platform PS2+USB StarView KVM Switch for PC/Mac, 1920 x 1440 pixels, Black

Long summary description StarTech.com 4 Port Multi-platform PS2+USB StarView for PC/Mac KVM switch Black:

StarTech.com 4 Port Multi-platform PS2+USB StarView KVM Switch for PC/Mac. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Scan interval: 30 s. Product colour: Black. Weight: 1.82 kg. Dimensions (WxDxH): 44 x 220 x 130 mm, Compatible operating systems: Mac, I/O ports: USB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.