StarTech.com logo

StarTech.com 4 Port Star View KVM switch Rack mounting Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28149
Info modified on:
13 Nov 2019, 10:53:51
Short summary description StarTech.com 4 Port Star View KVM switch Rack mounting Black:

StarTech.com 4 Port Star View KVM Switch, 1920 x 1440 pixels, Rack mounting, 0.6 W, 1U, Black

Long summary description StarTech.com 4 Port Star View KVM switch Rack mounting Black:

StarTech.com 4 Port Star View KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Black, Rack capacity: 1U, Certification: FCC Part 15 Class A, CE Mark, VCCI. Power consumption (typical): 0.6 W. Weight: 2.38 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.