location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4 Port 1U Rackmount USB KVM Switch with OSD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port 1U Rackmount USB KVM Switch with OSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV431DUSBU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837231 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 15:14:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com SV431DUSBU user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 4 Port 1U Rackmount USB KVM Switch with OSD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 4
  • - Video port type: VGA
  • - 1920 x 1440 pixels
  • - Housing material: Steel
  • - Hot keys
  • - 5.4 W External power adapter
Warranty: 3 Year Warranty
Long product name StarTech.com 4 Port 1U Rackmount USB KVM Switch with OSD :
The long product name of StarTech.com 4 Port 1U Rackmount USB KVM Switch with OSD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Port 1U Rackmount USB KVM Switch with OSD
More>>>
StarTech.com 4 Port 1U Rackmount USB KVM Switch with OSD:
The official description of StarTech.com 4 Port 1U Rackmount USB KVM Switch with OSD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control up to 4 VGA and USB computers from a single keyboard, mouse and monitor
The SV431DUSBU 4 Port 1U Rack Mountable USB KVM Switch with OSD lets you control multiple USB based computers from a single console (USB keyboard, USB mouse, monitor).
Convenient push-button and hot-key controls provide quick, reliable switching between connected computers while manual and auto-scan switching modes and an On Screen Display (OSD) offer additional control options.
Designed to ensure maximum space efficiency, the USB KVM switch features a slim 1U design that fits neatly into a server equipment rack/cabinet (with optional mounting bracket SV431RACK) and offers rear cable connections to eliminate cable tangles and minimize workspace disruption.
Backed by a StarTech.com 3-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Extracting the keyboard strokes from the USB connection this KVM enables hot key support for wireless keyboard and mouse combo kits that use a single USB receiver
- On Screen Display adds the ability to rename connected computers for easy identification and provides per-port password security
- Absolutely no software or drivers required providing a completely OS independent KVM solution

Short summary description StarTech.com 4 Port 1U Rackmount USB KVM Switch with OSD:
This short summary of the StarTech.com 4 Port 1U Rackmount USB KVM Switch with OSD data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4 Port 1U Rackmount USB KVM Switch with OSD, 1920 x 1440 pixels, Rack mounting, 5.4 W, 1U, Black

Long summary description StarTech.com 4 Port 1U Rackmount USB KVM Switch with OSD:
This is an auto-generated long summary of StarTech.com 4 Port 1U Rackmount USB KVM Switch with OSD based on the first three specs of the first five spec groups.

StarTech.com 4 Port 1U Rackmount USB KVM Switch with OSD. Video port type: VGA, Console ports: USB A, VGA (D-Sub). Maximum resolution: 1920 x 1440 pixels, Maximum analog resolution: 1920 x 1440 pixels. Product colour: Black, Rack capacity: 1U, Housing material: Steel. Input voltage: 110 - 240 V, Input current: 0.2 A, Output voltage: 9 V. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
No
Mouse port type *
No
Video port type *
VGA
VGA (D-Sub) ports quantity
5
Console ports *
USB A, VGA (D-Sub)
Console USB ports quantity
2
USB 2.0 ports quantity
2
Audio connections
No
DC-in jack
Yes
Performance
Maximum resolution *
1920 x 1440 pixels
Maximum analog resolution
1920 x 1440 pixels
Plug and Play
Yes
Daisy chain
Yes
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Steel
LED indicators
Power
Hot keys
Yes
Mean time between failures (MTBF)
143000 h
Certification
CE, FCC, TAA, REACH
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Power
Input voltage
110 - 240 V
Input current
0.2 A
Power
Output voltage
9 V
Output current
0.6 A
Power consumption (typical)
5.4 W
External power adapter
Yes
Power plug type
Type M
Compatible power plug types
AU, EU, UK, US
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
220 mm
Depth
130 mm
Height
43 mm
Weight
957 g
Packaging data
Package width
411 mm
Package depth
215 mm
Package height
89 mm
Package weight
1.6 kg
Packaging content
Manual
Yes
AC adapter included
Yes
Rubber feet
Yes
Other features
Audio support
No
IP control
No
Logistics data
Harmonized System (HS) code
85176200
Brand Image Product code Product Stock Price from
StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables
(show image)
SV831DUSBUK 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 16 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables StarTech.com 16 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables
(show image)
SV1631DUSBUK 16 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)