StarTech.com logo

StarTech.com 4 Port StarView USB Console with OSD KVM switch

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9792
Info modified on:
04 Apr 2019, 07:48:51
Short summary description StarTech.com 4 Port StarView USB Console with OSD KVM switch:

StarTech.com 4 Port StarView USB Console KVM switch with OSD, USB, USB, 5 - 40 °C, -20 - 60 °C, 0 - 80%, 1.5 kg

Long summary description StarTech.com 4 Port StarView USB Console with OSD KVM switch:

StarTech.com 4 Port StarView USB Console KVM switch with OSD. Keyboard port type: USB, Mouse port type: USB. Weight: 1.5 kg. Package weight: 1.5 kg. Connectivity technology: Wired, Power supply type: DC 9V 0.5 A, Dimensions (WxDxH): 130 x 220 x 43 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.