location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32 Port Multi-user Cat5 Matrix IP KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV3253DXI
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year
Long product name StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM switch Rack mounting Black :
The long product name of StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32 Port Multi-user Cat5 Matrix IP KVM Switch
More>>>
StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM switch Rack mounting Black:
The official description of StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 32 Port Enterprise class CAT 5 Matrix IP KVM Switch provides multi-user control of connected servers, devices and services connected through a local network infrastructure.

The IP KVM switch allows users to reboot the system, access the BIOS and have full control over the keyboard and mouse - as if they are on site, saving time and resources by providing complete remote control of connected equipment.

Aside from a dependable and convenient operating platform, the SV3253DXI also provides features essential to efficient management of mission critical servers and devices - day in and day out.

The StarTech.com Advantage
- Allows a user to remotely install software(Virtual Media), copy files between servers, or access the BIOS to recover attached servers.
- Simplify remote admin with built in support for connecting to a serial device or console server.
- Simultaneous support of three independent channels: one IP, one local and one remote station (with console extender).
- Versatile auto switching power supply.
- Built-in terminal emulator for remote access and control of network connected devices.
- Includes an embedded Web Server and OSD to provide browser-based and on screen configuration and administration.

Short summary description StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM switch Rack mounting Black:
This short summary of the StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM Switch, Rack mounting, Black

Long summary description StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM switch Rack mounting Black:
This is an auto-generated long summary of StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

StarTech.com 32 Port Multi-user Cat5 Matrix IP KVM Switch. Product colour: Black, Cable length: 50 m, Certification: CE, FCC. Weight: 2.2 kg. Package weight: 2.99 kg. Connectivity technology: Wired, Dimensions (WxDxH): 440 x 310 x 44 mm, Management protocols: SSH, SSL, HTTP, SNMP, HTTPS, VNC VNCS, Radius

Design
Rack mounting *
Yes
Product colour *
Black
Cable length
50 m
Certification
CE, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
2.2 kg
Packaging data
Package weight
2.99 kg
Other features
Connectivity technology
Wired
I/O ports
2x PS/2 4x USB, Type A 34x RJ-45
Dimensions (WxDxH)
440 x 310 x 44 mm
Ports quantity
32
Management protocols
SSH, SSL, HTTP, SNMP, HTTPS, VNC VNCS, Radius
Power requirements
AC 115 - 230 V
Brand Image Product code Product Stock Price from
StarTech.com SV3254DX4I KVM switch Black StarTech.com SV3254DX4I KVM switch Black
(show image)
SV3254DX4I SV3254DX4I 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ECS0016 KVM switch Grey StarTech.com ECS0016 KVM switch Grey
(show image)
ECS0016 ECS0016 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SV1107IPEXT KVM switch Rack mounting Black StarTech.com SV1107IPEXT KVM switch Rack mounting Black
(show image)
SV1107IPEXT SV1107IPEXT 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 16 Port Multi-User Cat5 Matrix IP KVM Switch StarTech.com 16 Port Multi-User Cat5 Matrix IP KVM Switch
(show image)
SV1653DXI 16 Port Multi-User Cat5 Matrix IP KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port USB VGA IP KVM Switch with Virtual Media StarTech.com 4 Port USB VGA IP KVM Switch with Virtual Media
(show image)
SV441DUSBI 4 Port USB VGA IP KVM Switch with Virtual Media 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port USB PS/2 Server Remote Control IP KVM w/Virtual Media & Serial StarTech.com 1 Port USB PS/2 Server Remote Control IP KVM w/Virtual Media & Serial
(show image)
SV1115IPEXT 1 Port USB PS/2 Server Remote Control IP KVM w/Virtual Media & Serial 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 8 Port Rackmount USB PS/2 Digital IP KVM Switch StarTech.com 8 Port Rackmount USB PS/2 Digital IP KVM Switch
(show image)
SV841HDIE 8 Port Rackmount USB PS/2 Digital IP KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 16 Port Rackmount USB PS/2 Digital IP KVM Switch StarTech.com 16 Port Rackmount USB PS/2 Digital IP KVM Switch
(show image)
SV1641HDIE 16 Port Rackmount USB PS/2 Digital IP KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)