StarTech.com logo

StarTech.com 2 Port USB Desktop with Audio Switching KVM switch Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7160
Info modified on:
04 Apr 2019, 07:53:24
Short summary description StarTech.com 2 Port USB Desktop with Audio Switching KVM switch Black:

StarTech.com 2 Port USB Desktop KVM Switch with Audio Switching, 2048 x 1536 pixels, Black

Long summary description StarTech.com 2 Port USB Desktop with Audio Switching KVM switch Black:

StarTech.com 2 Port USB Desktop KVM Switch with Audio Switching. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product colour: Black. Weight: 1 kg. Connectivity technology: Wired, Dimensions (WxDxH): 100 x 165 x 45 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.