Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV231DD2DUA show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0065030835718 show
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 82186
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 18 Jan 2018 00:33:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year Warranty
Long product name StarTech.com 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub :
The short editorial description of StarTech.com 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub

2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub
More>>>

StarTech.com 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub:
The official marketing text of StarTech.com 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub as supplied by the manufacturer
Share a keyboard, mouse and dual DVI displays/monitors between 2 multimedia computers
The SV231DD2DUA 2-port Dual DVI USB KVM Switch allows two PCs, each with dual DVI video outputs, to share two monitors, one microphone and set of speakers, one keyboard and one mouse as well as two other USB peripherals.
An ideal solution for graphic designers, CAD/CAM designers or educational and financial institutions, the dual view KVM Switch allows you to instantly switch back and forth between dual DVI display PCs at the touch of a button, while maintaining professional level video quality on both monitors. The dual DVI switch also features an integrated USB hub port that allows USB 2.0 peripherals such as thumb drives, external hard drives or web cams to be shared between attached systems - eliminating duplicate peripheral costs.
Please Note: This KVM switch supports DVI-D (digital) signaling only and it is recommended wherever possible to use DVI-D cabling across all PC to KVM and KVM to Console connections to ensure proper function. Please contact technical support if you require assistance identifying the proper cables.
Backed by a StarTech.com 3 year warranty and free lifetime technical support.
The StarTech.com Advantage
- Integrated USB 2.0 hub and Mic/Audio ports allow the user to have full multimedia control of two computers and share USB peripherals eliminating the expense of duplicate devices
- Take full advantage of Dual head video cards by switching both machines across two high resolution DVI monitors
- Absolutely no software or drivers required providing a completely OS independent KVM solution
Short summary description StarTech.com 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub:
This short summary of the StarTech.com 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub data-sheet is auto-generated and uses the product title and the first six key specs.
StarTech.com 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub, USB, USB, DVI-I, 2048 x 1536 pixels, Black, 0 - 40 °C
Long summary description StarTech.com 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub :

StarTech.com 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 2048 x 1536 pixels. Colour of product: Black. Certification: RoHS. Weight: 750 g, Package width: 91 mm, Package depth: 239 mm

This is an auto-generated long summary of StarTech.com 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub based on the first three specs of the first five spec groups.
Ports & interfaces
Number of computers controlled *
The amount of computers controlled by this device.
2
Keyboard port type *
The type of socket in the device for connecting a keyboard e.g. USB.
USB
Mouse port type *
USB
Video port type *
The type of socket in the device for connecting a video e.g. SCART.
DVI-I
Headphone outputs
Number of sockets /ports where headphones are connected.
4
Video
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
90 - 90%
Certificates
Certification
RoHS
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
750 g
Package width
The distance from one side of the packaging to the other.
91 mm
Package depth
The distance from the front to the back of the packaging.
239 mm
Package height
The distance from the top to the bottom of the packaging.
186 mm
Package weight
Weight of the packaged product.
1.19 kg
Other features
Connectivity technology
Wired
Power supply type
The type of power supply which this product uses.
115 AC
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
160 x 100 x 57 mm
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
2
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98e/SE/ME/2000/XP/Vista, Linux, Mac OS
Power requirements
9 V, 1.7 A
I/O ports
An interface on a device to which you can connect another device.
6x 24 pin DVI-I F 4x USB A F 2x USB B F
Number of simultaneous users
1 user(s)
Brand Image Product code Product Stock Price from
StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub
(show image)
SV231DPDDUA 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub EUR 0,32
(excl. VAT)
EUR 0,32 (incl. VAT)
StarTech.com 2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub StarTech.com 2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub
(show image)
SV231DDVDUA 2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub EUR 0,27
(excl. VAT)
EUR 0,27 (incl. VAT)
StarTech.com 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub StarTech.com 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub
(show image)
SV431DD2DUA 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub EUR 0,42
(excl. VAT)
EUR 0,42 (incl. VAT)
StarTech.com 2 Port USB HDMI KVM Switch with Audio and USB 2.0 Hub StarTech.com 2 Port USB HDMI KVM Switch with Audio and USB 2.0 Hub
(show image)
SV231HDMIUA 2 Port USB HDMI KVM Switch with Audio and USB 2.0 Hub EUR 0,20
(excl. VAT)
EUR 0,20 (incl. VAT)
StarTech.com 4 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub StarTech.com 4 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub
(show image)
SV431DDVDUA 4 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub EUR 0,35
(excl. VAT)
EUR 0,35 (incl. VAT)
StarTech.com 4 Port DVI USB KVM Switch with Audio and USB 2.0 Hub StarTech.com 4 Port DVI USB KVM Switch with Audio and USB 2.0 Hub
(show image)
SV431DVIUA 4 Port DVI USB KVM Switch with Audio and USB 2.0 Hub EUR 0,25
(excl. VAT)
EUR 0,25 (incl. VAT)
StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub StarTech.com 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub
(show image)
SV231UADVI 2 Port DVI USB KVM Switch with Audio and USB 2.0 Hub EUR 0,17
(excl. VAT)
EUR 0,17 (incl. VAT)
StarTech.com 2 Port Steel USB KVM Switch with Audio and USB 2.0 Hub StarTech.com 2 Port Steel USB KVM Switch with Audio and USB 2.0 Hub
(show image)
SV231USBA 2 Port Steel USB KVM Switch with Audio and USB 2.0 Hub  — 
StarTech.com 2 Port Dual DVI USB KVM Switch with Audio StarTech.com 2 Port Dual DVI USB KVM Switch with Audio
(show image)
SV231DVIDDU 2 Port Dual DVI USB KVM Switch with Audio EUR 0,22
(excl. VAT)
EUR 0,22 (incl. VAT)
StarTech.com 2 Port StarView DVI KVM Switch with Dual Display Black KVM switch StarTech.com 2 Port StarView DVI KVM Switch with Dual Display Black KVM switch
(show image)
SV221DVIDD 2 Port StarView DVI KVM Switch with Dual Display  — 
StarTech.com 4 Port Dual DVI USB KVM Switch with Audio StarTech.com 4 Port Dual DVI USB KVM Switch with Audio
(show image)
SV431DVIDDU 4 Port Dual DVI USB KVM Switch with Audio EUR 0,34
(excl. VAT)
EUR 0,34 (incl. VAT)
StarTech.com 4 Port StarView DVI KVM Switch with Dual Display Black KVM switch StarTech.com 4 Port StarView DVI KVM Switch with Dual Display Black KVM switch
(show image)
SV421DVIDD 4 Port StarView DVI KVM Switch with Dual Display  — 
StarTech.com SV431UADVI Black KVM switch StarTech.com SV431UADVI Black KVM switch
(show image)
SV431UADVI SV431UADVI  — 
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 4 distributor(s)
Italia 2 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Australia 3 distributor(s)
United States 1 distributor(s)
France 1 distributor(s)