StarTech.com logo

StarTech.com 2 Port StarView DVI KVM switch Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7565
Info modified on:
21 Oct 2022, 10:14:32
Short summary description StarTech.com 2 Port StarView DVI KVM switch Black:

StarTech.com 2 Port StarView DVI KVM Switch, 1280 x 1024 pixels, Black

Long summary description StarTech.com 2 Port StarView DVI KVM switch Black:

StarTech.com 2 Port StarView DVI KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 1280 x 1024 pixels. Product colour: Black. Weight: 520 g. Dimensions (WxDxH): 140 x 86 x 45 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.