StarTech.com logo

StarTech.com 16 Port StarView USB+PS2 with OSD KVM switch Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20154
Info modified on:
21 Oct 2022, 10:14:32
Short summary description StarTech.com 16 Port StarView USB+PS2 with OSD KVM switch Black:

StarTech.com 16 Port StarView USB+PS2 KVM switch with OSD, 1920 x 1440 pixels, 0.6 W, Black

Long summary description StarTech.com 16 Port StarView USB+PS2 with OSD KVM switch Black:

StarTech.com 16 Port StarView USB+PS2 KVM switch with OSD. Maximum resolution: 1920 x 1440 pixels. Product colour: Black, Cable length: 30.48 m. Power consumption (typical): 0.6 W. Weight: 3.87 kg. Power supply type: 9V DC, Dimensions (WxDxH): 436 x 180 x 44 mm, Safety: FCC & CE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.