StarTech.com logo

StarTech.com 16 Port 1U Rackmount USB PS/2 KVM Switch with OSD

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185110
Info modified on:
12 Aug 2024, 20:07:48
Short summary description StarTech.com 16 Port 1U Rackmount USB PS/2 KVM Switch with OSD:

StarTech.com 16 Port 1U Rackmount USB PS/2 KVM Switch with OSD, 1920 x 1440 pixels, Black

Long summary description StarTech.com 16 Port 1U Rackmount USB PS/2 KVM Switch with OSD:

StarTech.com 16 Port 1U Rackmount USB PS/2 KVM Switch with OSD. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Number of users: 1 user(s). Product colour: Black. Input voltage: 110-240 V. Width: 180 mm, Depth: 438 mm, Height: 45 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.