location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Secure Tablet Floor Stand - Anti-Theft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Secure Tablet Floor Stand - Anti-Theft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STNDTBLT1FS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030864343 show
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:07:39
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com STNDTBLT1FS user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Secure Tablet Floor Stand - Anti-Theft
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multimedia stand Tablet Black, Silver
  • - Material: Aluminium, Plastic, Steel
  • - Maximum weight capacity: 1.5 kg Maximum screen size: 24.6 cm (9.7")
  • - Locking
Warranty: 2 Years
Long product name StarTech.com Secure Tablet Floor Stand - Anti-Theft :
The long product name of StarTech.com Secure Tablet Floor Stand - Anti-Theft. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Secure Tablet Floor Stand - Anti-Theft - Lockable Tablet Mount - For 9.7" Tablets - Metal Construction - Fixed Height
More>>>
StarTech.com Secure Tablet Floor Stand - Anti-Theft:
The official description of StarTech.com Secure Tablet Floor Stand - Anti-Theft as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lockable Tablet Stand | For 9.7" Tablets | Metal Construction | Fixed Height

This secure tablet floor stand lets you set up a tablet as an interactive marketing kiosk or product display. It supports an Apple iPad, iPad Air or other 9.7" tablets.

This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Provide an Engaging Customer-Facing Display

Set up a single tablet in the lobby or use multiple stands throughout your organization or tradeshow display, to gain maximum exposure and impact. You can use the stand for applications, such as:

Giving customers instant access to new product information

Welcoming visitors

Connecting customers to your own app to enhance the user experience

The Home button is covered, allowing you to direct users to specific information or apps and preventing them from navigating the tablet at their leisure.

Secure Your Tablet

The secure tablet stand features a lockable holder that helps protect your tablet from loss or damage. Plus, you can screw the base of the steel and aluminum stand into the floor, to create a fixed-in-place holder.

Create an Attractive Display

Design an impressive display unit for your tablet, in either a portrait or landscape position. The stand has a fixed height of approximately 42" (1060 mm) and features built-in cable management to ensure a tidy display. To power your tablet, discreetly thread the tablet's charge cable through the pillar-style stand.

STNDTBLT1FS is backed by a 2-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

- Create engaging displays with this tablet and iPad stand for 9.7" iPad, iPad Air and iPad Pro
- Lockable tablet floor stand with sturdy metal construction helps guard against theft
- Fixed-height stand, approximately 42" (1060 mm), portrait or landscape orientation

Short summary description StarTech.com Secure Tablet Floor Stand - Anti-Theft:
This short summary of the StarTech.com Secure Tablet Floor Stand - Anti-Theft data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Secure Tablet Floor Stand - Anti-Theft, Multimedia stand, Black, Silver, Aluminium, Plastic, Steel, Tablet, 1.5 kg, 24.6 cm (9.7")

Long summary description StarTech.com Secure Tablet Floor Stand - Anti-Theft:
This is an auto-generated long summary of StarTech.com Secure Tablet Floor Stand - Anti-Theft based on the first three specs of the first five spec groups.

StarTech.com Secure Tablet Floor Stand - Anti-Theft. Type: Multimedia stand, Product colour: Black, Silver, Material: Aluminium, Plastic, Steel. Height: 1060 mm, Width: 410 mm, Depth: 320 mm. Package width: 346 mm, Package depth: 1065 mm, Package height: 103 mm

Features
Product colour
Black, Silver
Material
Aluminium, Plastic, Steel
Recommended usage
Tablet
Type *
Multimedia stand
Maximum weight capacity
1.5 kg
Number of displays supported
1
Maximum screen size
24.6 cm (9.7")
Locking
Yes
Certification
CE, TAA, REACH
Weight & dimensions
Height
1060 mm
Width
410 mm
Weight & dimensions
Depth
320 mm
Weight
4.4 kg
Packaging data
Package width
346 mm
Package depth
1065 mm
Package height
103 mm
Package weight
6.11 kg
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
94031098
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)