StarTech.com logo

StarTech.com USB 2.0 4-port HUB 480 Mbit/s Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12043
Info modified on:
04 Apr 2019, 07:12:55
Short summary description StarTech.com USB 2.0 4-port HUB 480 Mbit/s Silver:

StarTech.com USB 2.0 4-port HUB, 480 Mbit/s, Silver, 0 - 70 °C, 58 x 78 x 16 mm

Long summary description StarTech.com USB 2.0 4-port HUB 480 Mbit/s Silver:

StarTech.com USB 2.0 4-port HUB. Data transfer rate: 480 Mbit/s, Product colour: Silver. Dimensions (WxDxH): 58 x 78 x 16 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.