icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
StarTech.com logo

StarTech.com 3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - Built-In Cable~3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - 5Gbps - Built-In Cable

Data-sheet quality:
created/standardized by Icecat
Product views:
222441
Info modified on:
13 Mar 2024, 11:50:01
Bullet Points StarTech.com 3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - Built-In Cable~3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - 5Gbps - Built-In Cable:
  • - Sleek and stylish, with a silver, sandblasted finish that matches your MacBook
  • - Provides three USB 3.2 Gen 1 ports, and one Gigabit Ethernet port in a rugged, aluminum housing
  • - Travel friendly, with a portable, lightweight design and a built-in, extended-length cable that offers flexible desk placement options
  • - USB powered, so you can carry the hub with you anywhere
  • - Multi-platform compatibility with no drivers required, supports Windows, Mac, and Chrome OS
  • - Backward compatibility lets you save money and use with existing USB 2.0 and 1.x devices
  • - Dongle-style combination hub provides three SuperSpeed USB 3.2 Gen 1 ports, with throughput support up to 5Gbps
  • - Supports Wake-On-LAN, Energy-Efficient Ethernet, jumbo frames, full duplex flow control, VLAN tagging, and layer 2 priority encoding
  • - Provides overcurrent protection
Warranty:
2 Years
Long product name StarTech.com 3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - Built-In Cable~3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - 5Gbps - Built-In Cable:

StarTech.com 3-Port USB 3.0 Hub with Gigabit Ethernet - Up to 5Gbps - Portable USB Port Expander with Built-in Cable (ST3300G3UA)

StarTech.com 3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - Built-In Cable~3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - 5Gbps - Built-In Cable:

Add three USB 3.2 Gen 1 ports (5Gbps) and a GbE port to your MacBook, using this silver, Apple style hub with an extended-length cableHere’s a must-have accessory for your MacBook. This portable USB 3.2 Gen 1 hub merges your USB peripheral and RJ45 network connections into a single, convenient combination hub. It gives you two vital connection types that are often missing from modern, port-limited laptops.This silver, sandblasted USB hub matches the finish of your MacBook, and because it features a solid-aluminum casing that’s both lightweight and rugged, it’s perfect for travel usage. It also integrates a lengthier, 27 cm (10.5 in) cable, so you have the flexibility to place the hub, your devices, and your network connection, exactly where you need them.Looks great while expanding your connectivityThis high-quality, Apple style USB hub features a Gigabit Ethernet port, giving you an easy way to expand your MacBook connectivity. And because the hub integrates a Gigabit Ethernet port, you can add wired network connectivity to your laptop in a location where Wi-Fi® is unreliable or unavailable.The hub’s built-in USB cable has sufficient length to reach your laptop’s USB 3.2 Gen 1 port, regardless of where the port is located.Plus, the stylish hub features three USB 3.2 Gen 1 (also known as USB 3.2 Gen 1) ports in a compact housing. And, its silver, sandblasted finish provides a unique and trendy look when compared to traditional hubs.Portable and ruggedThe hub features a rugged yet lightweight housing, so there’s no need to sacrifice dependability for portability. With its compact, USB-powered design and a built-in USB cable, you can tuck the combination hub neatly into your travel bag, and avoid the nuisance of carrying multiple separate adapters.This USB 3.2 Gen 1 hub is perfect for travel, such as back-and-forth trips from home to office. Plus, the compact hub takes up minimal space on a desk, so you can use it in hot-desk or BYOD (Bring Your Own Device) environments.Save money and timeThis bus-powered USB hub installs quickly and easily, and it’s natively supported in Windows®, Mac, and Chrome OS™, with no additional drivers or software required. You can also avoid the nuisance and cost of purchasing new devices by using the USB 3.2 Gen 1 hub plus GbE with your current USB 2.0 and 1.x devices.The ST3300G3UA is backed by a StarTech.com 2-year warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com 3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - Built-In Cable~3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - 5Gbps - Built-In Cable:

StarTech.com 3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - Built-In Cable~3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - 5Gbps - Built-In Cable, Wired, USB, Ethernet, 5000 Mbit/s, Silver, White

Long summary description StarTech.com 3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - Built-In Cable~3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - 5Gbps - Built-In Cable:

StarTech.com 3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - Built-In Cable~3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - 5Gbps - Built-In Cable. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 5000 Mbit/s. Product colour: Silver, White

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.