location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ST121UTPHDGB cable gender changer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST121UTPHDGB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST121UTPHDGB
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com ST121UTPHDGB cable gender changer Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Female
  • - Female
  • - Black
Warranty: 1 year warranty and free lifetime technical support
Long product name StarTech.com ST121UTPHDGB cable gender changer Black :
The long product name of StarTech.com ST121UTPHDGB cable gender changer Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI over Cat5 Video Extender with Audio - RS232 and IR Control
More>>>
StarTech.com ST121UTPHDGB cable gender changer Black:
The official description of StarTech.com ST121UTPHDGB cable gender changer Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ST121UTPHDGB HDMI Audio Video Extender over Cat5 with RS232 and IR extends an HDMI (or DVI) source signal up to 80 meters (260 feet) using a standard Cat5 or better UTP/STP cable, giving you the freedom to optimize the placement of your display without sacrificing image quality. Compliance with HDMI 1.3 as well as HDCP ensures that even the latest devices will be able to pass a signal with support for full 1080p resolutions and the accompanying digital audio.

This HDMI A/V extender also features bi-directional RS232 serial and Infrared (IR) interfaces allowing you to communicate with and control your media source from either end of the connection.

Comprised of a transmitter and receiver unit this HDMI, RS232 and IR extender kit is a complete, cost-effective solution for digital signage, trade-show demo stations or video conferencing.

Short summary description StarTech.com ST121UTPHDGB cable gender changer Black:
This short summary of the StarTech.com ST121UTPHDGB cable gender changer Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ST121UTPHDGB, Black

Long summary description StarTech.com ST121UTPHDGB cable gender changer Black:
This is an auto-generated long summary of StarTech.com ST121UTPHDGB cable gender changer Black based on the first three specs of the first five spec groups.

StarTech.com ST121UTPHDGB. Product colour: Black

Ports & interfaces
Connector 1 gender
Female
Connector 2 gender
Female
Performance
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Operational conditions
Relative humidity
0 - 95%
Weight & dimensions
Width
88 mm
Depth
130 mm
Height
30 mm
Weight
1 kg
Packaging data
Package weight
1.1 kg
Country Distributor
United Kingdom 1 distributor(s)