StarTech.com logo

StarTech.com Fiber Optic Cable - Single-Mode Duplex 9/125 - LSZH - SC/SC - 2 m

Data-sheet quality:
created/standardized by Icecat
Product views:
118529
Info modified on:
19 Aug 2024, 16:57:31
Short summary description StarTech.com Fiber Optic Cable - Single-Mode Duplex 9/125 - LSZH - SC/SC - 2 m:

StarTech.com Fiber Optic Cable - Single-Mode Duplex 9/125 - LSZH - SC/SC - 2 m, 2 m, OS1, SC, SC

Long summary description StarTech.com Fiber Optic Cable - Single-Mode Duplex 9/125 - LSZH - SC/SC - 2 m:

StarTech.com Fiber Optic Cable - Single-Mode Duplex 9/125 - LSZH - SC/SC - 2 m. Cable length: 2 m, Fibre optic type: OS1, Connector 1: SC, Connector 2: SC, Core diameter: 9 µm, Full duplex

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.