StarTech.com logo

StarTech.com Replacement PC Mounting #6-32 to M3 Metal Jack Screw Standoff 50 Pack

Data-sheet quality:
created/standardized by Icecat
Product views:
243518
Info modified on:
06 Sept 2024, 14:32:43
Short summary description StarTech.com Replacement PC Mounting #6-32 to M3 Metal Jack Screw Standoff 50 Pack:

StarTech.com Replacement PC Mounting #6-32 to M3 Metal Jack Screw Standoff 50 Pack, 55 g, 92 mm, 125 mm, 1 mm, 57 g

Long summary description StarTech.com Replacement PC Mounting #6-32 to M3 Metal Jack Screw Standoff 50 Pack:

StarTech.com Replacement PC Mounting #6-32 to M3 Metal Jack Screw Standoff 50 Pack. Weight: 55 g. Package width: 92 mm, Package depth: 125 mm, Package height: 1 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.