StarTech.com logo

StarTech.com SCREW6_32_3 mounting kit

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27995
Info modified on:
21 Oct 2022, 10:14:32
Short summary description StarTech.com SCREW6_32_3 mounting kit:

StarTech.com SCREW6_32_3, 4 mm, 21 mm, 83 mm, 150 mm, 100 g

Long summary description StarTech.com SCREW6_32_3 mounting kit:

StarTech.com SCREW6_32_3. Depth: 4 mm. Package width: 21 mm, Package depth: 83 mm, Package height: 150 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.