location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 12in Right Angle SATA Cable - Serial ATA F/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12in Right Angle SATA Cable - Serial ATA F/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATARA12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030822763 show
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:16:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 12in Right Angle SATA Cable - Serial ATA F/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SATA III 0.3048 m
  • - SATA 7-pin Right
  • - SATA 7-pin Right
  • - Black, Red
Warranty: Lifetime Warranty
Long product name StarTech.com 12in Right Angle SATA Cable - Serial ATA F/F :
The long product name of StarTech.com 12in Right Angle SATA Cable - Serial ATA F/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 12in Right Angle SATA Cable - Right Angle SATA to Right Angle SATA Serial ATA Cable 12 Inch
More>>>
StarTech.com 12in Right Angle SATA Cable - Serial ATA F/F:
The official description of StarTech.com 12in Right Angle SATA Cable - Serial ATA F/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make a right-angled connection to your SATA drive, for installation in tight spaces

The SATARA12 Right Angle (90-degree) SATA cable (12in) enables you to plug in your SATA hard drive in hard to reach areas or tight spaces, using right-angled SATA connectors to reduce the amount of space required at the connection point and supports full SATA 3.0 bandwidth of up to 6Gbps when used with SATA 3.0 compliant drives.

Featuring a low profile, yet durable construction, the flexible design improves airflow and reduces clutter in your computer case, helping to keep the case clean and cool.

Constructed of only top quality materials and designed for optimum performance, and reliability this right angle SATA cable is backed by our lifetime warranty.

The StarTech.com Advantage

- Right-angled SATA connectors easily fit into hard to reach areas and tight spaces, providing flexibility to position your SATA drive as needed within your system case
- Features a thin cable design, which helps reduce clutter and increase airflow within the computer/server case, for optimum system performance
- Backed by StarTech.com lifetime warranty, ensuring a dependable connection

Short summary description StarTech.com 12in Right Angle SATA Cable - Serial ATA F/F:
This short summary of the StarTech.com 12in Right Angle SATA Cable - Serial ATA F/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 12in Right Angle SATA Cable - Serial ATA F/F, 0.3048 m, SATA III, SATA 7-pin, SATA 7-pin, Female/Female, Black, Red

Long summary description StarTech.com 12in Right Angle SATA Cable - Serial ATA F/F:
This is an auto-generated long summary of StarTech.com 12in Right Angle SATA Cable - Serial ATA F/F based on the first three specs of the first five spec groups.

StarTech.com 12in Right Angle SATA Cable - Serial ATA F/F. Cable length: 0.3048 m, Cable type: SATA III, Connector 1: SATA 7-pin. Package width: 125 mm, Package depth: 232 mm, Package height: 10 mm

Features
Cable length *
0.3048 m
Cable type *
SATA III
Connector 1 *
SATA 7-pin
Connector 2 *
SATA 7-pin
Connector 1 form factor
Right
Connector 2 form factor
Right
Connector gender *
Female/Female
Features
Product colour *
Black, Red
Packaging data
Package width
125 mm
Package depth
232 mm
Package height
10 mm
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com 12in SATA to Right Angle SATA Serial ATA Cable StarTech.com 12in SATA to Right Angle SATA Serial ATA Cable
(show image)
SATA12RA1 12in SATA to Right Angle SATA Serial ATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 12in SATA to Left Angle SATA Serial ATA Cable StarTech.com 12in SATA to Left Angle SATA Serial ATA Cable
(show image)
SATA12LA1 12in SATA to Left Angle SATA Serial ATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 12in Latching SATA to Right Angle SATA Serial ATA Cable StarTech.com 12in Latching SATA to Right Angle SATA Serial ATA Cable
(show image)
LSATA12RA1 12in Latching SATA to Right Angle SATA Serial ATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 12in Latching SATA Cable StarTech.com 12in Latching SATA Cable
(show image)
LSATA12 12in Latching SATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 12in Right Angle Latching Serial ATA SATA Cable StarTech.com 12in Right Angle Latching Serial ATA SATA Cable
(show image)
LSATA12RA2 12in Right Angle Latching Serial ATA SATA Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)