StarTech.com logo

StarTech.com 24in SATA Serial ATA Cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262343
Info modified on:
06 Sept 2024, 14:53:01
Short summary description StarTech.com 24in SATA Serial ATA Cable:

StarTech.com 24in SATA Serial ATA Cable, 0.609 m, SATA III, SATA 7-pin, SATA 7-pin, Female/Female, Red

Long summary description StarTech.com 24in SATA Serial ATA Cable:

StarTech.com 24in SATA Serial ATA Cable. Cable length: 0.609 m, Cable type: SATA III, Connector 1: SATA 7-pin. Compliance certificates: RoHS. Package width: 128 mm, Package depth: 0.7 mm, Package height: 220 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.