StarTech.com logo

StarTech.com 18in SATA to Right Angle SATA Serial ATA Cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
303945
Info modified on:
06 Sept 2024, 14:32:41
Short summary description StarTech.com 18in SATA to Right Angle SATA Serial ATA Cable:

StarTech.com 18in SATA to Right Angle SATA Serial ATA Cable, 0.457 m, SATA III, SATA 7-pin, SATA 7-pin, Female/Female, Red

Long summary description StarTech.com 18in SATA to Right Angle SATA Serial ATA Cable:

StarTech.com 18in SATA to Right Angle SATA Serial ATA Cable. Cable length: 0.457 m, Cable type: SATA III, Connector 1: SATA 7-pin. Compliance certificates: RoHS. Package width: 90 mm, Package depth: 125 mm, Package height: 10 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.