location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3540U2E
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure :
The long product name of StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure
More>>>
StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure:
The official description of StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn four SATA drives into an external storage device with USB 2.0 and eSATA connectivity.

- Support for up to 4 drives provide large amounts of storage with a choice of high speed interfaces from USB 2.0 or eSATA.
- The removable front cover and accessible drive bays allows drives to be replaced easily in case of failure or upgraded.
- An 80mm controllable cooling fan and aluminum chassis help to keep drives from overheating.

StarTech.com''s SAT3540U2E Multi Bay External Hard Drive Enclosure is a high-performance 4-drive SATA enclosure connected to host systems through eSATA and/or USB. The enclosure can be connected to two systems simultaneously, one through USB and one through eSATA, allowing users to share installed SATA hard drives between the computers by switching host connections back and forth at the touch of a button.

The 4-drive SATA enclosure works with high capacity 3.5in Serial ATA hard drives (SATA, SATA II, SATA III) and features a removable front cover that ensures easy access while installing or removing the drives.

Short summary description StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure:
This short summary of the StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure, Serial ATA, Black

Long summary description StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure:
This is an auto-generated long summary of StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure based on the first three specs of the first five spec groups.

StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure. Number of storage drives supported: 4, Supported storage drive interfaces: Serial ATA. Product colour: Black

Storage
Number of storage drives supported *
4
Supported storage drive interfaces *
Serial ATA
Design
Product colour *
Black
Material
Aluminium
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-25 - 70 °C
Relative humidity
0 - 90%
Weight & dimensions
Weight
1.8 kg
Package width
163 mm
Package depth
293 mm
Package height
271 mm
Package weight
3.14 kg
Other features
Dimensions (WxDxH)
126 x 215 x 170 mm
I/O ports
2 x 7 pin SATA DATA F 2 x 15 pin SATA Power F 1 x USB B F 1 x 7 pin eSATA DATA F
Power requirements
115 ~ 230 AC
Drive bays size
8.89 cm (3.5")
Country Distributor
United Kingdom 1 distributor(s)