location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3.5in USB 3.0 SATA Hard Drive Enclosure w/ Fan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5in USB 3.0 SATA Hard Drive Enclosure w/ Fan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3510BU3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839464 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 3.5in USB 3.0 SATA Hard Drive Enclosure w/ Fan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA II 3.5"
  • - Number of storage drives supported: 1
  • - Black
Warranty: 2 Year Warranty
Long product name StarTech.com 3.5in USB 3.0 SATA Hard Drive Enclosure w/ Fan :
The long product name of StarTech.com 3.5in USB 3.0 SATA Hard Drive Enclosure w/ Fan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 3.5in SuperSpeed USB 3.0 SATA Hard Drive Enclosure w/ Fan - 3.5 External Drive Enclosure - SATA HDD Enclosure
More>>>
StarTech.com 3.5in USB 3.0 SATA Hard Drive Enclosure w/ Fan:
The official description of StarTech.com 3.5in USB 3.0 SATA Hard Drive Enclosure w/ Fan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Backup and Transfer Data at SuperSpeed USB 3.0 speeds

The SAT3510BU3 Black USB 3.0 External Hard Drive Enclosure lets you connect a 3.5in SATA hard drive through USB 3.0 - a cutting edge external storage solution that lets you harness the speed and performance supported by the SuperSpeed USB interface. Large capacity drives (tested with up to 4TB) can be used to greatly enhance your computer's storage/backup capabilities.

Supporting data transfer rates of up to 5 Gbps, this external HDD enclosure delivers access to files at lightning fast speeds - 10x that of USB 2.0, and 60% faster than SATA II eSATA. Plus, the USB 3.0 interface is backward compatible with USB revisions 2.0 and 1.1, so the enclosure can be used with older systems that don't support the newest USB standard, at speeds of 480Mbps and 12 Mbps (respectively).

The drive enclosure features a compact, free-standing design that requires minimal desk space, and is equipped with an 80mm fan that helps keep the installed hard drive cool for peak performance.

To ensure compatibility with your computer system, the SAT3510BU3 supports all of the leading operating systems, including: Microsoft Windows (8/7/Vista/XP/Server 2008/Server 2003), Apple OSX (10.9/10.8/10.7/10.6), Linux, and Google Chrome OS.

Backed by 2-year warranty.

The StarTech.com Advantage

- With transfer rates up to 5Gbps with SuperSpeed USB 3.0 and backward compatibility with older USB 2.0 systems, this versatile hard drive enclosure offers a cost-effective external storage solution
- Aluminum side panels with a large 80mm cooling fan ensures durability and optimal cooling in almost any situation
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com 3.5in USB 3.0 SATA Hard Drive Enclosure w/ Fan:
This short summary of the StarTech.com 3.5in USB 3.0 SATA Hard Drive Enclosure w/ Fan data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3.5in USB 3.0 SATA Hard Drive Enclosure w/ Fan, 3.5", Serial ATA II, Black

Long summary description StarTech.com 3.5in USB 3.0 SATA Hard Drive Enclosure w/ Fan:
This is an auto-generated long summary of StarTech.com 3.5in USB 3.0 SATA Hard Drive Enclosure w/ Fan based on the first three specs of the first five spec groups.

StarTech.com 3.5in USB 3.0 SATA Hard Drive Enclosure w/ Fan. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA II, Maximum storage capacity: 2 TB. Product colour: Black

Storage
Number of storage drives supported *
1
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA II
Maximum storage capacity
2 TB
Ports & interfaces
Interface
USB 3.2 Gen 1 (3.1 Gen 1)
Design
Product colour *
Black
Material
Aluminium & Plastic
LED indicators
Yes
Certification
CE, FCC
Performance
Chipset
ASM1051
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
0 - 70 °C
Relative humidity
10 - 90%
Weight & dimensions
Weight
580 g
Package width
86.2 mm
Package depth
238 mm
Package height
213 mm
Package weight
1.01 kg
Other features
Dimensions (WxDxH)
52.1 x 143 x 180 mm
Compatible operating systems
Windows XP/2000/Vista/7Server 2003/Server 2008 Linux Mac
Power requirements
110 - 240V
Supported data transfer rates
5 Gbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:50:19
Uk has collected 1 expert review for StarTech.com 3.5in USB 3.0 SATA Hard Drive Enclosure w/ Fan but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techspot.com
Updated:
2011-10-04 08:50:19
It’s not often that a computer interface remains relevant over the course of a full decade, but that is exactly what USB 2.0 has accomplished since its release in April 2000. Over the past few years however, our media-dominated culture has experienced...
Bottom line As shown in the various benchmarks we ran, the combination of the external enclosure, solid-state drive, and PCIe adapter card produced some very fast transfer rates. Granted we will never see speeds this fast with a traditional 3.5” spinning hard dri...
0%
Brand Image Product code Product Stock Price from
StarTech.com Hard Drive Enclosure for 3.5in SATA Drives - USB 3.0 StarTech.com Hard Drive Enclosure for 3.5in SATA Drives - USB 3.0
(show image)
S3510SMU33 Hard Drive Enclosure for 3.5in SATA Drives - USB 3.0 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SAT3510U3V storage drive enclosure Black, Silver 3.5" StarTech.com SAT3510U3V storage drive enclosure Black, Silver 3.5"
(show image)
SAT3510U3V SAT3510U3V 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SAT3510U3VGB storage drive enclosure Black, Silver 3.5" StarTech.com SAT3510U3VGB storage drive enclosure Black, Silver 3.5"
(show image)
SAT3510U3VGB SAT3510U3VGB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)