location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2.5in USB SATA External Hard Drive Enclosure w/ Integrated USB cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5in USB SATA External Hard Drive Enclosure w/ Integrated USB cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT2510SCB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030836562 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com 2.5in USB SATA External Hard Drive Enclosure w/ Integrated USB cable :
The long product name of StarTech.com 2.5in USB SATA External Hard Drive Enclosure w/ Integrated USB cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5in USB SATA External Hard Drive Enclosure w/ Integrated USB cable
More>>>
StarTech.com 2.5in USB SATA External Hard Drive Enclosure w/ Integrated USB cable:
The official description of StarTech.com 2.5in USB SATA External Hard Drive Enclosure w/ Integrated USB cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn a 2.5in SATA hard drive into a complete external storage solution over USB 2.0
The SAT2510SCB External Hard Drive Enclosure transforms any 2.5" SATA (SATA, SATA II, SATA III) hard drive or solid state drive (SSD) into a portable USB external hard drive. Large capacity drives (tested with up to 1TB) can be used to greatly enhance your computer''s storage/backup capabilities.
Designed to provide convenience and portability, the hard drive enclosure features a built-on USB 2.0 cable and a durable yet lightweight aluminum construction that fits perfectly in your pocket or laptop bag when not in use.
To simplify connection to the host desktop or laptop computer, the enclosure can be powered through its built-on USB connection, eliminating the need for an external power supply and having to find a suitable power outlet while making it easier to backup data or load stored files.
The StarTech.com Advantage
- A built in USB cable means no misplaced, forgotten or additional cables to worry about, as it's always right there
- A compact, aluminum chassis makes for a light-weight and easily portable storage solution with optimal heat dissipation characteristics that's powered over USB
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com 2.5in USB SATA External Hard Drive Enclosure w/ Integrated USB cable:
This short summary of the StarTech.com 2.5in USB SATA External Hard Drive Enclosure w/ Integrated USB cable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2.5in USB SATA External Hard Drive Enclosure w/ Integrated USB cable, 2.5", Serial ATA, Silver

Long summary description StarTech.com 2.5in USB SATA External Hard Drive Enclosure w/ Integrated USB cable:
This is an auto-generated long summary of StarTech.com 2.5in USB SATA External Hard Drive Enclosure w/ Integrated USB cable based on the first three specs of the first five spec groups.

StarTech.com 2.5in USB SATA External Hard Drive Enclosure w/ Integrated USB cable. Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA. Product colour: Silver

Storage
Storage drive size *
2.5"
Supported storage drive interfaces *
Serial ATA
Card reader integrated
No
Ports & interfaces
USB 2.0 ports quantity
1
Interface
USB 2.0/SATA
Design
Product colour *
Silver
LED indicators
Yes
Certification
ROHS, CE, FCC
Performance
Chipset
SunplusIT SPIF301
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-20 - 75 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
84 mm
Depth
131 mm
Height
16 mm
Weight
145 g
Cable length
0.6 m
Package width
41 mm
Package depth
183 mm
Package height
152 mm
Package weight
280 g
Packaging content
Cables included
USB
Other features
Compatible operating systems
Woin 2000/XP/Vista/7 MAC OS 9.x/10.x Linux Unix
Supported data transfer rates
480 Mbps
Technical details
USB powered
Yes
Country Distributor
United Kingdom 1 distributor(s)