StarTech.com logo

StarTech.com 3 ft Cat5e Blue Snagless Shielded RJ45 F/UTP Cat 5e Patch Cable - 3ft Patch Cord

Data-sheet quality:
created/standardized by Icecat
Product views:
64896
Info modified on:
07 Mar 2024, 15:34:52
Short summary description StarTech.com 3 ft Cat5e Blue Snagless Shielded RJ45 F/UTP Cat 5e Patch Cable - 3ft Patch Cord:

StarTech.com 3 ft Cat5e Blue Snagless Shielded RJ45 F/UTP Cat 5e Patch Cable - 3ft Patch Cord, 0.91 m, Blue

Long summary description StarTech.com 3 ft Cat5e Blue Snagless Shielded RJ45 F/UTP Cat 5e Patch Cable - 3ft Patch Cord:

StarTech.com 3 ft Cat5e Blue Snagless Shielded RJ45 F/UTP Cat 5e Patch Cable - 3ft Patch Cord. Cable length: 0.91 m, Product colour: Blue

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.