location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 3.0 / eSATA 8-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 8-Bay SATA 6 Gbps Enclosure for HDD / SSD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 / eSATA 8-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 8-Bay SATA 6 Gbps Enclosure for HDD / SSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S358BU33ERM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030858540 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com S358BU33ERM user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB 3.0 / eSATA 8-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 8-Bay SATA 6 Gbps Enclosure for HDD / SSD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDD/SSD enclosure Serial ATA, Serial ATA II, Serial ATA III 2.5/3.5"
  • - Number of storage drives supported: 8
  • - Hot-swap
  • - USB connectivity
  • - UASP support
  • - 6 Gbit/s 30000 h
  • - Black
Warranty: 2 years
Long product name StarTech.com USB 3.0 / eSATA 8-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 8-Bay SATA 6 Gbps Enclosure for HDD / SSD :
The long product name of StarTech.com USB 3.0 / eSATA 8-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 8-Bay SATA 6 Gbps Enclosure for HDD / SSD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB 3.0 / eSATA 8-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 8-Bay SATA 6 Gbps Enclosure for HDD / SSD
More>>>
StarTech.com USB 3.0 / eSATA 8-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 8-Bay SATA 6 Gbps Enclosure for HDD / SSD:
The official description of StarTech.com USB 3.0 / eSATA 8-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 8-Bay SATA 6 Gbps Enclosure for HDD / SSD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect eight hot-swappable 2.5/3.5" SATA III hard drives to your computer externally through USB 3.0 with UASP or eSATA

The S358BU33ERM 8-bay removable hard drive enclosure lets you access eight individual 2.5" or 3.5" hard drives simultaneously using a single eSATA or USB port.

For fast performance and efficient data transfers when connected through eSATA, the HDD enclosure supports full SATA III transfer speeds -- up to 6 Gbps. For universal compatibility, the enclosure can be connected through USB 3.0 with transfer speeds up 5 Gbps plus support for UASP, which supports performance up to 70% faster than conventional USB 3.0 when paired with a UASP-enabled host controller to utilize the full potential of your SATA III hard drives. See our UASP testing results below for further details.

The HDD enclosure supports the fastest drive technologies including SATA III (6 Gbps), hybrid drives and solid state drives (SSD), helping save you time through optimized performance from your external storage devices.

To help protect your drives the HDD/SSD enclosure has a built-in fan that keeps your drives running at optimal temperatures. Plus, the metal drive trays ensure maximum heat dissipation. To ensure compatibility with your computer system, the drive enclosure is OS independent.

Please note that in order to access multiple drives, the enclosure requires that your host device supports port multiplier. For desktop computers without port multiplier capability, StarTech.com offers the 2 Port PCI Express eSATA Controller Card (PEXESATA2).

Improved Performance with UASP

UASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing, UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing UASP also shows an 80% reduction in required processor resources.

Testing results were obtained using an Intel Ivy Bridge system, a UASP-enabled StarTech.com Enclosure, and a SATA III solid state drive.

The S358BU33ERM is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Versatile connectivity options, through either USB or eSATA
- Maximize performance, with SATA III file transfer speeds up to 6Gbps using eSATA
- Save time, with file transfers up to 70% faster than traditional USB 3.0 when used with a UASP-supported host

Short summary description StarTech.com USB 3.0 / eSATA 8-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 8-Bay SATA 6 Gbps Enclosure for HDD / SSD:
This short summary of the StarTech.com USB 3.0 / eSATA 8-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 8-Bay SATA 6 Gbps Enclosure for HDD / SSD data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB 3.0 / eSATA 8-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 8-Bay SATA 6 Gbps Enclosure for HDD / SSD, HDD/SSD enclosure, 2.5/3.5", Serial ATA, Serial ATA II, Serial ATA III, 6 Gbit/s, Hot-swap, Black

Long summary description StarTech.com USB 3.0 / eSATA 8-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 8-Bay SATA 6 Gbps Enclosure for HDD / SSD:
This is an auto-generated long summary of StarTech.com USB 3.0 / eSATA 8-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 8-Bay SATA 6 Gbps Enclosure for HDD / SSD based on the first three specs of the first five spec groups.

StarTech.com USB 3.0 / eSATA 8-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 8-Bay SATA 6 Gbps Enclosure for HDD / SSD. Product type: HDD/SSD enclosure. Number of storage drives supported: 8, Storage drive size: 2.5/3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III. Data transfer rate: 6 Gbit/s. Hot-swap. Product colour: Black. USB connector type: USB Type-B

Storage
Number of storage drives supported *
8
Storage drive size *
2.5/3.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II, Serial ATA III
Hot-swap
Yes
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-B
USB connector gender
Female
USB ports quantity
1
eSATA ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Design
Product type *
HDD/SSD enclosure
Product colour *
Black
LED indicators
Activity, eSATA, HDD, Power, USB
Number of fans
1 fan(s)
Fan diameter
12 cm
Certification
CE, FCC
Performance
Data transfer rate
6 Gbit/s
Chipset
JMicron - JMB575M, JMicron - JMS567
UASP support
Yes
Performance
Mean time between failures (MTBF)
30000 h
Noise level
20.4 dB
Power
External power adapter
Yes
Compatible power plug types
EU, UK, US
AC adapter input voltage
100 - 240 V
AC adapter input current
6 A
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
150 mm
Depth
350 mm
Height
340 mm
Weight
8.61 kg
Package width
504 mm
Package depth
508 mm
Package height
283 mm
Package weight
8.61 kg
Packaging content
AC adapter included
Yes
Cables included
AC, eSATA, USB
Screws included
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Country Distributor
France 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)