location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller Black, Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S352U2RERC
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com 3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller Black, Silver 3.5" :
The long product name of StarTech.com 3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller Black, Silver 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller
More>>>
StarTech.com 3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller Black, Silver 3.5":
The official description of StarTech.com 3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller Black, Silver 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

StarTech.com's eSATA/USB External Dual SATA Hard Drive Enclosure offers hot-swappable installation of two 3.5in SATA (SATA, SATA II) hard drives, each at a capacity of 2.0 TB(for a total max capacity of 4TB) with support for a broad range of RAID applications including RAID 0, RAID 1, BIG, JBOD, SAFE33 and SAFE50.

To ensure maximum versatility, the External Hard Drive Enclosure can be connected to a computer using either eSATA or USB 2.0, and features built-in port multiplier support that allows both of the installed SATA hard drives to be connected using a single eSATA connection to your computer (if using an eSATA connection).

To make hard drive swapping easier, the eSATA/USB dual drive enclosure features hot-swappable trays that allow you to quickly remove and install hard drives without requiring that you reboot or disconnect the drive enclosure from the host computer. In the event that a new drive is inserted, the eSATA/USB dual drive RAID enclosure will rebuild the RAID array, providing seamless uninterrupted communication with your PC and data.

The External Hard Drive Enclosure features a sturdy and attractive silver aluminum casing that looks great in any environment while helping to protect installed SATA hard drives and their valuable data content from in-transit damage, while providing maximum heat dissipation.

Using Terabyte hard drives? Don’t expose your Hard Drive and valuable data to unnecessary heat!

This eSATA/USB External Dual SATA Hard Drive Enclosure includes a large, built-in 50mm fan that re-distributes the heat build-up generated as a result of typical drive operation, which is especially important when using large capacity hard drives (750GB to 2TB), and faster “spinning" drives (i.e 7200 RPM), as it can help optimize drive operability and in turn preserve stored data integrity.

An out-of-the box external RAID solution, the dual SATA external hard drive enclosure includes the companion PCI Express SATA controller card (with port multiplier support, StarTech SKU: PEXESATA1), as well as an eSATA cable and the necessary power adapter.

Short summary description StarTech.com 3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller Black, Silver 3.5":
This short summary of the StarTech.com 3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller Black, Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller, 3.5", Serial ATA, Black, Silver

Long summary description StarTech.com 3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller Black, Silver 3.5":
This is an auto-generated long summary of StarTech.com 3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller Black, Silver 3.5" based on the first three specs of the first five spec groups.

StarTech.com 3.5in eSATA USB Dual External Hard Drive Enclosure w/ SATA Controller. Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, RAID levels: 0, 1, JBOD. Product colour: Black, Silver

Storage
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA
RAID levels
0, 1, JBOD
Ports & interfaces
USB 2.0 ports quantity
1
Design
Product colour *
Black, Silver
Material
Aluminium
Performance
Chipset
Silicon Images SiI5744
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Dimensions (WxDxH)
100 x 233 x 140 mm
Brand Image Product code Product Stock Price from
StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure
(show image)
S354UFER 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure 0.00
(excl. VAT)
0 (incl. VAT)