location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S352U2RER show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835091 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure Silver 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA 3.5"
  • - Number of storage drives supported: 2
  • - Silver
Warranty: 1 year
Long product name StarTech.com 3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure Silver 3.5" :
The long product name of StarTech.com 3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure Silver 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure
More>>>
StarTech.com 3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure Silver 3.5":
The official description of StarTech.com 3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure Silver 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn two SATA drives into a removable external storage device with USB 2.0 and eSATA connectivity.

* Built-in support for numerous RAID modes for most personal/business needs and an 50mm cooling fan to keep drives from overheating

* Support for up to 2 SATA drives in front loading drive trays provide easily replaceable/upgradable storage over a high speed eSATA or USB 2.0 interface

* Backed by a StarTech.com 1 year warranty and free lifetime technical support

This eSATA/USB External Dual SATA Hot-swap Hard Drive Enclosure lets you install two 3.5in SATA (SATA, SATA II, SATA III) drives with support for a broad range of RAID applications including RAID 0, RAID 1, BIG, JBOD, SAFE33 & SAFE50.

Delivering maximum versatility, the Dual SATA External Hard Drive Enclosure can be connected to a computer using either eSATA or USB 2.0, and features built-in port multiplier support that allows both of the installed SATA hard drives to be connected using a single eSATA connection to your computer (Port Multiplier capable eSATA host controller required).

The hot-swappable trays allow you to quickly remove and install hard drives without having to reboot or disconnect the drive enclosure. Plus, the dual SATA hard drive enclosure offers built-in RAID support, which will rebuild the RAID array in the event a new drive is inserted - providing seamless uninterrupted communication with your PC and data.

The eSATA USB Dual SATA HDD Enclosure features a sturdy and attractive silver aluminum casing that looks great in any environment and helps protect installed SATA hard drives and their valuable data content from in-transit damage, while providing maximum heat dissipation.

Using Terabyte hard drives? Don’t expose your Hard Drive and valuable data to unnecessary heat!
StarTech.com''s eSATA/USB External Dual SATA Hot-swap Hard Drive Enclosure includes a large, built-in 50mm fan that re-distributes the heat build-up that''s generated as a result of typical drive operation, which is especially important when using high capacity hard drives, and faster “spinning"" drives (i.e 7200 RPM), as it can help keep drives running cooler, which can preserve data integrity and the drive''s lifespan by reducing the chances of premature failures.

Short summary description StarTech.com 3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure Silver 3.5":
This short summary of the StarTech.com 3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure, 3.5", Serial ATA, Silver

Long summary description StarTech.com 3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure Silver 3.5":
This is an auto-generated long summary of StarTech.com 3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure Silver 3.5" based on the first three specs of the first five spec groups.

StarTech.com 3.5in eSATA USB Dual Removable SATA RAID External Hard Drive Enclosure. Number of storage drives supported: 2, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Maximum storage capacity: 2 TB, RAID levels: 0, 1, 50, JBOD. Product colour: Silver

Storage
Number of storage drives supported *
2
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA
RAID levels
0, 1, 50, JBOD
Maximum storage capacity
2 TB
Card reader integrated
No
Ports & interfaces
eSATA ports quantity
1
USB 2.0 ports quantity
1
Design
Product colour *
Silver
Material
Aluminium
LED indicators
Yes
Certification
CE, FCC, RoHS, UL
Performance
Chipset
Silicon Images Sil5744
Performance
Plug and Play
Yes
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-20 - 70 °C
Relative humidity
10 - 90%
Weight & dimensions
Width
100 mm
Depth
233 mm
Height
140 mm
Weight
2 kg
Package width
193 mm
Package depth
272 mm
Package height
178 mm
Package weight
870 g
Other features
Dimensions (WxDxH)
100 x 233 x 140 mm
Weight (imperial)
2 kg (4.42 lbs)
Brand Image Product code Product Stock Price from
StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure
(show image)
S354UFER 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure
(show image)
SAT3540U2E 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)