location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft Cisco Console Rollover Cable - RJ45 M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft Cisco Console Rollover Cable - RJ45 M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ROLLOVERMM6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030844048 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Mar 2024 09:47:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 6 ft Cisco Console Rollover Cable - RJ45 M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Plug and Play
  • - Blue
Warranty: Lifetime
Long product name StarTech.com 6 ft Cisco Console Rollover Cable - RJ45 M/M :
The long product name of StarTech.com 6 ft Cisco Console Rollover Cable - RJ45 M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6 ft Cisco Console Rollover Cable - RJ45 M/M
More>>>
StarTech.com 6 ft Cisco Console Rollover Cable - RJ45 M/M:
The official description of StarTech.com 6 ft Cisco Console Rollover Cable - RJ45 M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 6ft Cisco Console Cable/Rollover cable is a cost-effective replacement cable which enables you to connect your computer to your Cisco® router, server, or network equipment. This durable Cisco Console Cable is a direct replacement cable that conforms to the Yost Serial Device Wiring Standard.

Expertly designed and constructed of only the highest quality materials, our Cisco Console Rollover cable delivers maximum dependability and is backed by our Lifetime Warranty.

The StarTech.com Advantage
- A cost-effective solution for replacing your existing Cisco Console cable/rollover cable for connecting your Computer to a Cisco server, modems, and network equipment
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com 6 ft Cisco Console Rollover Cable - RJ45 M/M:
This short summary of the StarTech.com 6 ft Cisco Console Rollover Cable - RJ45 M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft Cisco Console Rollover Cable - RJ45 M/M, 1.8 m, RJ-45, RJ-45

Long summary description StarTech.com 6 ft Cisco Console Rollover Cable - RJ45 M/M:
This is an auto-generated long summary of StarTech.com 6 ft Cisco Console Rollover Cable - RJ45 M/M based on the first three specs of the first five spec groups.

StarTech.com 6 ft Cisco Console Rollover Cable - RJ45 M/M. Cable length: 1.8 m, Connector 1: RJ-45, Connector 2: RJ-45

Features
Product colour *
Blue
Cable length *
1.8 m
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender *
Male
Connector 2 gender *
Male
Jacket material
Polyvinyl chloride (PVC)
Cable shape
Flat
AWG wire size
26
Molded cable boot
Yes
Plug and Play
Yes
Certification
CE, REACH
Weight & dimensions
Weight
50 g
Packaging data
Quantity per pack
1 pc(s)
Package width
200 mm
Package depth
0.1 mm
Package height
220 mm
Package weight
55 g
Technical details
Sustainability certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)