location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com RJ11 RJ45 Retractable Patch Cable networking cable 2.43 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RJ11 RJ45 Retractable Patch Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RJ45RET8
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:18:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name StarTech.com RJ11 RJ45 Retractable Patch Cable networking cable 2.43 m :
The long product name of StarTech.com RJ11 RJ45 Retractable Patch Cable networking cable 2.43 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 ft RJ11 RJ45 Retractable Patch Cable
More>>>
StarTech.com RJ11 RJ45 Retractable Patch Cable networking cable 2.43 m:
The official description of StarTech.com RJ11 RJ45 Retractable Patch Cable networking cable 2.43 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This retractable CAT 5e RJ11/RJ45 Cable is the ideal laptop accessory for mobile professionals, providing convenient RJ11 and RJ45 connectivity.

The retractable cable offers up to an 8ft. connection that allows you to connect your notebook computer to a wall outlet, router, hub, or any other network-enabled device, providing simple access to high-speed networks or the Internet while you are traveling.

Based on a convenient retractable design, the RJ45RET8 CAT 5e RJ11/RJ45 Cable ensures maximum convenience by eliminating cable tangles and clutter. Plus, if you don't have access to a network connection, the RJ45RET8 doubles as a modem cable to provide a dial up connection that can be used for Internet access, sending/receiving faxes etc.

Short summary description StarTech.com RJ11 RJ45 Retractable Patch Cable networking cable 2.43 m:
This short summary of the StarTech.com RJ11 RJ45 Retractable Patch Cable networking cable 2.43 m data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com RJ11 RJ45 Retractable Patch Cable, 2.43 m

Long summary description StarTech.com RJ11 RJ45 Retractable Patch Cable networking cable 2.43 m:
This is an auto-generated long summary of StarTech.com RJ11 RJ45 Retractable Patch Cable networking cable 2.43 m based on the first three specs of the first five spec groups.

StarTech.com RJ11 RJ45 Retractable Patch Cable. Cable length: 2.43 m

Features
Cable length *
2.43 m
Weight & dimensions
Weight
80 g