StarTech.com Cat5e Patch Cable with Snagless RJ45 Connectors - 25 ft, Blue, 7.6 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Blue
StarTech.com Cat5e Patch Cable with Snagless RJ45 Connectors - 25 ft, Blue. Cable length: 7.6 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product colour: Blue