StarTech.com logo

StarTech.com Desktop DDR/SDRAM Aluminum Memory RAM Heatsink and Cooler - Blue

Data-sheet quality:
created/standardized by Icecat
Product views:
37083
Info modified on:
15 May 2025, 12:15:12
Short summary description StarTech.com Desktop DDR/SDRAM Aluminum Memory RAM Heatsink and Cooler - Blue:

StarTech.com Desktop DDR/SDRAM Aluminum Memory RAM Heatsink and Cooler - Blue, Heatsink/Radiator, Blue

Long summary description StarTech.com Desktop DDR/SDRAM Aluminum Memory RAM Heatsink and Cooler - Blue:

StarTech.com Desktop DDR/SDRAM Aluminum Memory RAM Heatsink and Cooler - Blue. Type: Heatsink/Radiator. Width: 27 mm, Depth: 126 mm, Height: 7 mm. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.