location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1U 19" Rackmount LCD Console – USB – Value Series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RACKCONV1901
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839600 show
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") 1280 x 1024 pixels 500:1
  • - Mean time between failures (MTBF): 60000 h
  • - Black
Warranty: 2 Year Warranty
Long product name StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series :
The long product name of StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U 19" Rackmount LCD Console – USB – Value Series
More>>>
StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series:
The official description of StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple and compact server control with this 19" USB LCD Console
The RACKCONV1901 value series 1U LCD KVM Rack Console provides a complete keyboard, video and mouse control point, integrated neatly into only 1U of rack/cabinet storage space - a simple and space-efficient solution that provides total KVM control right at the server rack.
The KVM Rack Console integrates a 19in TFT-LCD monitor, full 105-key keyboard and touchpad together into a durable, compact 1U design. When the rack console is not in use, it''s as simple as folding down the display (like a laptop computer) and sliding it back into the server rack on sturdy steel rails (included).
For consolidated control from a convenient location, the KVM rack console can be connected to virtually any USB KVM switch for command of multiple servers/computers, providing a scalable KVM control solution that lets you determine the type of KVM switch to use based on function and budget.
The StarTech.com Advantage
- Quick and convenient monitoring, access, and control of servers in the rack, taking up only 1U of space
- Large 19" display makes navigating connected servers a breeze
- Requires 90% less space than a standard cabinet mounted keyboard, monitor, and mouse

Short summary description StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series:
This short summary of the StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 500:1, 140°, 140°

Long summary description StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series:
This is an auto-generated long summary of StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series based on the first three specs of the first five spec groups.

StarTech.com 1U 19" Rackmount LCD Console – USB – Value Series. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display: LCD. Interface: VGA. AC adapter input voltage: 100 - 240 V. Dimensions (WxDxH): 477.6 x 555.1 x 43.7 mm. Weight: 11.2 kg

Display
Display diagonal
48.3 cm (19")
Display resolution
1280 x 1024 pixels
Display
LCD
Contrast ratio (typical)
500:1
Viewing angle, horizontal
140°
Viewing angle, vertical
140°
Display number of colours
16.78 million colours
Technical details
Mean time between failures (MTBF)
60000 h
Height (in Rack Units)
1
Product colour
Black
Maximum current
4.16 A
Ports & interfaces
I/O ports
1 x USB A
Interface
VGA
Keyboard
Built-in touchpad
Yes
Power
AC adapter input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Other features
Dimensions (WxDxH)
477.6 x 555.1 x 43.7 mm
Weight & dimensions
Weight
11.2 kg
Packaging data
Package weight
25.6 kg
Brand Image Product code Product Stock Price from
StarTech.com 1U 19in Rackmount LCD Console with Integrated 8 Port KVM Switch StarTech.com 1U 19in Rackmount LCD Console with Integrated 8 Port KVM Switch
(show image)
RACKCONS1908 1U 19in Rackmount LCD Console with Integrated 8 Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 17" Rackmount LCD Console – USB – Value Series StarTech.com 1U 17" Rackmount LCD Console – USB – Value Series
(show image)
RACKCONV1701 1U 17" Rackmount LCD Console – USB – Value Series 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port KVM Switch StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port KVM Switch
(show image)
RACKCONS1716 1U 17" Rackmount LCD Console with Integrated 16 Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch StarTech.com 1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch
(show image)
CABCONS1716I 1U 17" Rackmount LCD Console with Integrated 16 Port IP KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 19" Rackmount LCD Console with 16 Port Multi-Platform KVM StarTech.com 1U 19" Rackmount LCD Console with 16 Port Multi-Platform KVM
(show image)
RACKCONS1916 1U 19" Rackmount LCD Console with 16 Port Multi-Platform KVM 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 19" Rackmount LCD Console - USB + PS/2 StarTech.com 1U 19" Rackmount LCD Console - USB + PS/2
(show image)
RACKCONS1901 1U 19" Rackmount LCD Console - USB + PS/2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 17" Rackmount LCD Console with 8 Port Multi-Platform KVM StarTech.com 1U 17" Rackmount LCD Console with 8 Port Multi-Platform KVM
(show image)
RACKCONS1708 1U 17" Rackmount LCD Console with 8 Port Multi-Platform KVM 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 17" Rackmount LCD Console - USB + PS/2 StarTech.com 1U 17" Rackmount LCD Console - USB + PS/2
(show image)
RACKCONS1701 1U 17" Rackmount LCD Console - USB + PS/2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1U 15" Rackmount LCD Console - USB + PS/2 StarTech.com 1U 15" Rackmount LCD Console - USB + PS/2
(show image)
RACKCONS1501 1U 15" Rackmount LCD Console - USB + PS/2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CABCONS8 1U Cabinet Console rack console 38.1 cm (15") 1024 x 768 pixels StarTech.com CABCONS8 1U Cabinet Console rack console 38.1 cm (15") 1024 x 768 pixels
(show image)
CABCONS8 CABCONS8 1U Cabinet Console 0.00
(excl. VAT)
0 (incl. VAT)