location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port PCI Express Internal SATA II Controller Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port PCI Express Internal SATA II Controller Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEXSATA22I
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030828000 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 2 Port PCI Express Internal SATA II Controller Card :
The long product name of StarTech.com 2 Port PCI Express Internal SATA II Controller Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 Port PCI Express Internal SATA II Controller Card - SATA Controller - PCIe SATA - PCI Express SATA
More>>>
StarTech.com 2 Port PCI Express Internal SATA II Controller Card:
The official description of StarTech.com 2 Port PCI Express Internal SATA II Controller Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 2 internal SATA 2.0 ports to your desktop computer through a PCI Express expansion slot

This 2 Port PCI Express Internal Serial ATA Controller Card adds two internal SATA II (SATA /300) ports to a computer through simple installation into an available x1 PCI Express slot.

Supporting data transfer speeds of up to 3.0 Gbps, the SATA controller card features Native Command Queuing support to ensure optimum performance.

Using a native PCI Express single chipset, the internal SATA controller card provides enhanced compatibility, reliability and performance for your storage needs.

The controller card includes both standard form factor and low profile brackets, allowing you to add SATA capability to virtually any PCI Express enabled computer, regardless of the case form factor

The StarTech.com Advantage

- Adds dual internal SATA ports at speeds up to 3 Gbps for either full or low profile computer systems
- Supports hard drives larger than 136GB with 48-bit LBA and native PCI Express chipset instead of a bridge chip to ensure fast, reliable operation
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com 2 Port PCI Express Internal SATA II Controller Card:
This short summary of the StarTech.com 2 Port PCI Express Internal SATA II Controller Card data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port PCI Express Internal SATA II Controller Card, PCIe, PCI Express, CE, FCC, RoSH, JMicron JMB363, RAID (0, 1) & JBOD, 120 mm

Long summary description StarTech.com 2 Port PCI Express Internal SATA II Controller Card:
This is an auto-generated long summary of StarTech.com 2 Port PCI Express Internal SATA II Controller Card based on the first three specs of the first five spec groups.

StarTech.com 2 Port PCI Express Internal SATA II Controller Card. Host interface: PCIe, Output interface: PCI Express. Certification: CE, FCC, RoSH. Chipset: JMicron JMB363, RAID levels: RAID (0, 1) & JBOD. Width: 120 mm, Depth: 102 mm, Height: 20 mm. Package width: 41 mm, Package depth: 208 mm, Package height: 144 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
PCI Express
Parallel ports quantity
2
Design
Certification
CE, FCC, RoSH
Features
Chipset
JMicron JMB363
RAID levels
RAID (0, 1) & JBOD
Weight & dimensions
Width
120 mm
Depth
102 mm
Height
20 mm
Weight & dimensions
Weight
44.2 g
Packaging data
Package width
41 mm
Package depth
208 mm
Package height
144 mm
Other features
I/O ports
2 - SATA 7 pin M
Connectivity technology
Wired
Supported data transfer rates
3Gbps
Compatible operating systems
Windows 2000/ XP(32/64bit)/ 2003 Server(32/64bit)/ Vista(32/64bit)/ 7(32/64bit), & Linux
Package length
8.19 mm
Brand Image Product code Product Stock Price from
StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card
(show image)
MPEXSATA22I 2 Port Mini PCI Express Internal SATA II Controller Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket StarTech.com 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket
(show image)
PCIESATA2I 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port eSATA + 1 Port SATA II PCI Express SATA Controller Card StarTech.com 1 Port eSATA + 1 Port SATA II PCI Express SATA Controller Card
(show image)
PEXESATA2I 1 Port eSATA + 1 Port SATA II PCI Express SATA Controller Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)