StarTech.com logo

StarTech.com 1 Port 16550 PCI Express Serial Card interface cards/adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32751
Info modified on:
04 Apr 2019, 06:30:16
Warranty:
Lifetime
Long product name StarTech.com 1 Port 16550 PCI Express Serial Card interface cards/adapter:

1 Port 16550 PCI Express Serial Card

StarTech.com 1 Port 16550 PCI Express Serial Card interface cards/adapter:

Get more out of your serial devices! StarTech.com’s PEX1S550 gives you one serial port for connecting any new or old serial peripheral, with data transfer rates of up to 230.4 Kbits/sec.

Perfect for connecting serial modems, POS devices, PDAs, digital cameras, printers, ISDN terminal adapters and more, to your system.

Installation is a breeze with support for Windows® 2000/XP and Server 2003. Plus, IRQ sharing and a PCI plug and play interface, guarantee convenient, hassle-free connections.

Short summary description StarTech.com 1 Port 16550 PCI Express Serial Card interface cards/adapter:

StarTech.com 1 Port 16550 PCI Express Serial Card, PCIe, 90 g, 150 g, 0.230 Mbit/s, Wired, 92 x 120

Long summary description StarTech.com 1 Port 16550 PCI Express Serial Card interface cards/adapter:

StarTech.com 1 Port 16550 PCI Express Serial Card. Host interface: PCIe. Weight: 90 g. Package weight: 150 g. Data transfer rate: 0.230 Mbit/s, Connectivity technology: Wired, Dimensions (WxDxH): 92 x 120

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.