location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI Express to PCI Adapter Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Express to PCI Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX1PCI1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030834629 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 315201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:52:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com PCI Express to PCI Adapter Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: PCIe
  • - Output interface: PCI 32-bit
  • - Red
Warranty: 2 Year Warranty
Long product name StarTech.com PCI Express to PCI Adapter Card :
The long product name of StarTech.com PCI Express to PCI Adapter Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com PCI Express to PCI Adapter Card - PCIe to PCI Converter Adapter with Low Profile / Half-Height Bracket
More>>>
StarTech.com PCI Express to PCI Adapter Card:
The official description of StarTech.com PCI Express to PCI Adapter Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Install half-height/low profile PCI interface cards in a standard PCI Express expansion slot

This PCIe to PCI Adapter Card lets you use low profile PCI expansion cards in a server or desktop motherboard PCI Express slot. Compliant with PCI Express Specification 1.0a and PCI Specification 2.2, the adapter card connects through a PCIe 1x slot to provide a low profile PCI slot in its place. A spare full size bracket for PCI Express card is also included for use in larger desktop or server PCI Express slots.

A versatile solution, the adapter card converts PCIe to PCI or PCI-X; a built-on LP4 power connector links the card to the computer power supply, allowing you to install universal voltage PCI cards (3.3V/5V).

The adapter card offers an economical solution that lets you extend the usability of older or extra PCI Bus cards in newer PCIe capable systems.

To ensure suitable installation, the PCIe/PCI adapter features an innovative bracket design that adapts and secures the low profile PCI or PCI-X card into the converted slot.

The StarTech.com Advantage

Short summary description StarTech.com PCI Express to PCI Adapter Card:
This short summary of the StarTech.com PCI Express to PCI Adapter Card data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI Express to PCI Adapter Card, PCIe, PCI 32-bit, Red, CE, FC, ROHS, PERICOM PI7C9X110BNBE, 0 - 85 °C

Long summary description StarTech.com PCI Express to PCI Adapter Card:
This is an auto-generated long summary of StarTech.com PCI Express to PCI Adapter Card based on the first three specs of the first five spec groups.

StarTech.com PCI Express to PCI Adapter Card. Host interface: PCIe, Output interface: PCI 32-bit. Product colour: Red, Certification: CE, FC, ROHS. Chipset: PERICOM PI7C9X110BNBE. Width: 70 mm, Depth: 135 mm, Height: 20 mm. Package width: 175 mm, Package depth: 144 mm, Package height: 32 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
PCI 32-bit
Design
Product colour
Red
Certification
CE, FC, ROHS
Features
Chipset
PERICOM PI7C9X110BNBE
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Weight & dimensions
Width
70 mm
Depth
135 mm
Height
20 mm
Weight
52 g
Packaging data
Package width
175 mm
Package depth
144 mm
Package height
32 mm
Package weight
121 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Ports quantity
1
I/O ports
1x PCI 32-bit
Platform
PC
Connectivity technology
Wired
Form factor
LP/ST
Mac compatibility
No
Compatible operating systems
Windows 2000/XP/Vista
Power requirements
3.3V
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)